EN
  • EN
  • DE

UPD41464C-12

Part No UPD41464C-12
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description DYNAMIC NMOS RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 391988-UPD41464C-12
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD41464C-12 CAD Model

Description

The UPD41464C-12 is a 262,144-bit (256Kbit) Dynamic Random Access Memory (DRAM) chip manufactured by NEC. It's designed for applications needing a moderate amount of memory with a specified access time. DRAM is a widely used type of semiconductor memory in computer systems, known for balancing cost, density, and speed.

Applications:

      
  • Personal Computers: Used in older PCs as main system memory (RAM).
  •   
  • Graphics Cards: Employed as video RAM (VRAM) in graphics adapters.
  •   
  • Printers: Utilized in printer memory for image processing and data storage.
  •   
  • Industrial Control Systems: Integrated into embedded systems for storing and processing data.
  •   
  • Video Game Consoles: Can be found in the memory systems of older video game consoles.

Features:

      
  • Capacity: 262,144 bits (256Kbit).
  •   
  • Organization: Typically arranged as 64K x 4 bits.
  •   
  • Access Time: Features an access time of 120 ns.
  •   
  • Refresh: Requires periodic refresh cycles to maintain data integrity.
  •   
  • Power Consumption: Operates with a standard 5V power supply.
  •   
  • Package: Available in package types like DIP (Dual In-line Package) and SOJ (Small Outline J-lead).

Benefits:

      
  • Cost-Effective: Offers a reasonably priced memory option where high density isn't critical.
  •   
  • Moderate Speed: Provides relatively quick data storage and retrieval.
  •   
  • Standard Interface: Compatible with standard DRAM controllers.
  •   
  • Widely Used: A common component in many electronic devices of its era.

Additional Details:

The UPD41464C-12 needs periodic refresh cycles to retain stored data, which is a fundamental characteristic of DRAM. Operating temperature generally ranges from 0°C to 70°C. Careful handling is necessary to avoid electrostatic discharge (ESD) damage. Refer to the manufacturer's datasheet for detailed electrical specifications and application guidelines. Address multiplexing is used to reduce the number of address pins required.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $19.5645
NEC
Lowest to $20.5186
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $9.7932
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $25.0249

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess