EN
  • EN
  • DE

UPD41464C-15

Part No UPD41464C-15
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 391989-UPD41464C-15
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD41464C-15 CAD Model

Description

The UPD41464C-15 is a 262,144-bit (256Kbit) Dynamic Random Access Memory (DRAM) chip manufactured by NEC. DRAM is a common type of semiconductor memory, widely used in computer systems. The UPD41464C-15 provides a moderate memory density with a specific access time, making it suitable for various applications.

Applications:

      
  • Personal Computers: Used as main system memory (RAM) in older PCs.
  •   
  • Graphics Cards: Employed as video RAM (VRAM) in graphics adapters.
  •   
  • Printers: Integrated in printer memory for data storage and image processing.
  •   
  • Industrial Control Systems: Used in embedded systems for data storage and processing tasks.
  •   
  • Video Game Consoles: Part of the memory systems in older video game consoles.

Features:

      
  • Capacity: 262,144 bits (256Kbit).
  •   
  • Organization: Typically organized as 64K x 4 bits.
  •   
  • Access Time: Features an access time of 150ns.
  •   
  • Refresh: Requires periodic refresh cycles to maintain data.
  •   
  • Power Consumption: Operates on a standard 5V power supply.
  •   
  • Package: Available in package types such as DIP (Dual In-line Package).

Benefits:

      
  • Cost-Effective: Offers a cost-efficient memory solution for applications where high density is not critical.
  •   
  • Moderate Speed: Provides reasonable data storage and retrieval speeds for its class.
  •   
  • Standard Interface: Compatible with standard DRAM memory controllers.
  •   
  • Widely Used: A common component in many electronic devices of its time.

Additional Details:

The UPD41464C-15 DRAM requires refresh cycles to retain stored data; this is inherent to DRAM technology. The operating temperature is generally between 0°C and 70°C. Handle this device carefully to prevent damage from electrostatic discharge (ESD). Refer to the manufacturer's datasheet for detailed electrical and timing specifications. Multiplexed address inputs help to reduce the number of address pins needed.

You May Also Be Interested in

Renesas Electronics America
Lowest to $25.0249
NEC
Lowest to $84.4190
NEC
Lowest to $1.9566
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $19.5645
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $90.9990

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess