EN
  • EN
  • DE

UPD4164C-15

Part No UPD4164C-15
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 391998-UPD4164C-15
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD4164C-15 CAD Model

Description

The UPD4164C-15 is a 65,536-bit (64K) Dynamic Random Access Memory (DRAM) chip manufactured by NEC. It's organized as 64K x 1 bit and has an access time of 150ns. This DRAM is designed for applications requiring moderate speed and density, such as older microcomputers, embedded systems, and certain industrial control equipment.

Applications:

      
  • Early Personal Computers: Used as main memory in vintage personal computers.
  •   
  • Embedded Systems: Employed in embedded control systems requiring moderate memory capacity.
  •   
  • Industrial Control Systems: Utilized in older programmable logic controllers (PLCs) and industrial automation devices.
  •   
  • Test Equipment: Integrated into older test and measurement equipment for temporary data storage.
  •   
  • Arcade Games: Found in older arcade game systems for storing game data and graphics.

Features:

      
  • 64K x 1 bit Organization: Provides a 65,536-bit memory capacity.
  •   
  • 150ns Access Time: Offers a moderate access speed for read and write operations.
  •   
  • Single +5V Power Supply: Operates on a single +5V power supply.
  •   
  • TTL Compatible: Compatible with standard TTL logic levels for straightforward interfacing.
  •   
  • Dynamic Refresh: Requires periodic refresh cycles to maintain data integrity.

Benefits:

      
  • Moderate Speed and Capacity: Offers a balance between speed and memory density for various applications.
  •   
  • Easy to Interface: TTL compatibility simplifies integration with other components.
  •   
  • Reliable Data Storage: Provides reliable data storage when proper refresh techniques are applied.
  •   
  • Cost-Effective: A cost-effective memory solution for applications where high speed is not critical.
  •   
  • Widespread Availability: Replacement parts are readily available for legacy systems.

The UPD4164C-15 typically comes in a 16-pin DIP (Dual In-line Package). It requires a refresh cycle to maintain data integrity. Adequate decoupling capacitors are necessary to ensure stable power supply and prevent noise. For specific timing and voltage requirements, consult the datasheet. While newer memory technologies offer faster speeds and higher densities, the UPD4164C-15 remains relevant for maintaining and repairing older systems.

You May Also Be Interested in

NEC
Lowest to $26.6863
NEC
Need more? Email Us
NEC
Lowest to $84.4190
NEC
Lowest to $1.9566
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $9.7932
NEC
Lowest to $20.5186

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess