EN
  • EN
  • DE

UPD4218160G5-60-7JF

Part No UPD4218160G5-60-7JF
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1102722-UPD4218160G5-60-7JF
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD4218160G5-60-7JF CAD Model

Description

The UPD4218160G5-60-7JF is a high-speed CMOS synchronous dynamic RAM (SDRAM) manufactured by NEC. This memory chip offers a storage capacity of 18M bits, organized as 1M x 16 bits x 1 banks. It's designed for applications requiring high bandwidth and fast data access.

Applications

  • Graphics cards
  • High-performance computing
  • Networking equipment
  • Digital signal processing
  • Embedded systems with high memory requirements

Features

  • 18M-bit storage capacity: Provides ample memory space for data and instructions.
  • Synchronous operation: Ensures precise timing and high data throughput.
  • High-speed data transfer: Enables fast memory access and improved system performance.
  • CMOS technology: Minimizes power consumption and heat dissipation.
  • Organized as 1M x 16 bits x 1 banks: Optimizes data access for various applications.

Benefits

  • Improved system performance: High-speed data transfer reduces latency and improves overall system responsiveness.
  • Increased memory capacity: Accommodates larger datasets and complex applications.
  • Reduced power consumption: Extends battery life in portable devices and minimizes energy costs.
  • Enhanced reliability: Stable performance and robust design ensure reliable operation.
  • Versatile application: Suitable for a wide range of applications requiring high-speed memory.

Technical Specifications

The UPD4218160G5-60-7JF features a clock frequency up to 166 MHz, a CAS latency (CL) of 3, and a supply voltage of 3.3V. The operating temperature range is typically between 0°C and +70°C. The package is a TSOP (Thin Small Outline Package). Detailed specifications, including timing diagrams and pin configurations, are available in the official datasheet.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Lucent
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess