The UPD43256BGU-55LL is a high-speed, low-power 256K-bit static random-access memory (SRAM) manufactured by NEC. It is organized as 32,768 words by 8 bits. This SRAM is designed for applications requiring fast access times and low power consumption, making it suitable for use in cache memory, buffer memory, and other high-performance memory systems.
Applications
- High-speed cache memory
- Buffer memory
- High-performance memory systems
- Embedded systems requiring fast RAM
- Industrial control systems
Features
- High-speed access time: 55 ns
- Low power consumption
- Single 5V power supply
- TTL compatible inputs and outputs
- 32,768 words by 8 bits organization
- Three-state outputs
Benefits
- Fast data access speeds for improved system performance
- Reduced power consumption for energy-efficient operation
- Easy integration with existing systems due to TTL compatibility
- Simplified system design with a single 5V power supply requirement
- High reliability and durability
Additional Details
The UPD43256BGU-55LL is available in a standard DIP package. It operates over a commercial temperature range. It is designed with advanced CMOS technology for optimal performance and power efficiency. This SRAM provides a reliable and cost-effective solution for high-speed memory applications.