UPD4991AGS

Part No UPD4991AGS
Manufacturer NEC
Catalog Clock/Timing - Real Time Clocks
Description 4-BIT PARALLEL I/O CALENDAR CLOCK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 392439-UPD4991AGS
Popularity Medium
Supply and Demand Status Sufficient

Description

The supply and demand status is sufficient. This component is manufactured by NEC and has a Win Source Part Number of 392439-UPD4991AGS. It is a reliable and high-performance component that is suitable for various electronic devices.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP / Real Time Clock (RTC) IC Clock/Calendar 8KB Parallel 24-DIP Module (0.600", 15.24mm)
Lowest to $57.0330
Maxim Integrated
IC RTC BINARY COUNTER I2C 8UMAX
Need more? Email Us
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $2.1972
Maxim Integrated
IC RTC BINARY CNTR 1-WIRE 6TSOC / Real Time Clock (RTC) IC Binary Counter 1-Wire® Serial 6-SMD, J-Lead
Lowest to $2.2290
Maxim Integrated
IC RTC TIME EVENT REC I2C 8SOIC
Lowest to $14.4450
Maxim Integrated
IC BATT CHG SPI RTC W/TRICKLE
Lowest to $0.7834
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP / Real Time Clock (RTC) IC Clock/Calendar 512KB Parallel 32-DIP Module (0.600", 15.24mm)
Lowest to $43.5220
Diodes Incorporated
IC RTC CLK/CALENDAR I2C 8SOIC / Real Time Clock (RTC) IC Clock/Calendar I2C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)
Lowest to $3.5000
Diodes Incorporated
IC RTC CLK/CALENDAR I2C 8SOIC / Real Time Clock (RTC) IC Clock/Calendar I2C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)
Lowest to $0.7770

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.6528
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.0753
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $5.4895
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.7125
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.4584
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.3875
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.4089
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.6263
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6930
Marvell
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $3.2291
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0327
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.7534
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2583
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3427
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0861
Availability: Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention