EN
  • EN
  • DE

UPD6221GS-E2

Part No UPD6221GS-E2
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 392662-UPD6221GS-E2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD6221GS-E2 CAD Model

Description

The UPD6221GS-E2 is a remote control encoder/decoder LSI manufactured by NEC. It's a specialized integrated circuit designed for use in infrared (IR) remote control systems. It performs the crucial functions of encoding the command signals from the remote control and decoding those same signals when received by the controlled device.

Applications

  • Television remote controls
  • Audio/Video Receivers (AVR)
  • DVD and Blu-ray player remote controls
  • Set-top boxes (STB)
  • Air Conditioning Units

Features

  • IR Encoding: This chip is designed to take input from button presses on the remote and encode them into a standardized IR signal.
  • IR Decoding: The chip can also decode incoming IR signals, allowing the device to respond to remote control commands.
  • Low Power Consumption: It is designed to operate efficiently, which helps to extend the battery life of remote controls.
  • Multiple Input Pins: It supports a variety of input pins to allow for a large number of buttons and functions.
  • Compact Size: Its small form factor allows it to be easily integrated into compact remote control designs.

Benefits

  • Streamlined Remote Control Design: By integrating both encoding and decoding into a single chip, it simplifies the overall remote control design.
  • Extended Battery Life: The low power consumption characteristics allow for longer usage of remote controls before battery replacement.
  • Versatile Compatibility: It can be used in a variety of consumer electronic devices.
  • Cost-Effective: By providing a complete remote control solution in a single package, it reduces the overall cost.
  • Reliable Operation: Its integrated design ensures reliable and consistent remote control performance.

The UPD6221GS-E2 allows for the creation of custom remote control protocols, and typically supports a large number of command codes. The data format that the UPD6221GS-E2 uses varies based on NEC's internal specifications, but it's generally compatible with other NEC remote control devices. It's designed to be robust and is compatible with a wide range of IR receiver modules. Further specifications can be obtained from the device's datasheet.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Lowest to $291.2610
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $84.4190
NEC
Lowest to $22.5849
Renesas Electronics America
Lowest to $23.3957
Renesas Electronics America
Lowest to $25.0249
NEC
Lowest to $1.9566

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess