EN
  • EN
  • DE

UPD64011BGM-8ED-SSA

Part No UPD64011BGM-8ED-SSA
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 392808-UPD64011BGM-8ED-SSA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD64011BGM-8ED-SSA CAD Model

Description

The UPD64011BGM-8ED-SSA, a variation of the UPD64011BGM display controller manufactured by NEC, is designed to manage display output in various electronic devices. Like its base model, it bridges the gap between the system's processing unit and the display panel, handling timing and data signals crucial for image rendering. The "-8ED-SSA" suffix likely indicates specific configuration options, packaging, or manufacturing revisions tailored to particular application requirements.

Applications

  • Industrial Control Panels: It is frequently employed in industrial control panels requiring a visual interface for monitoring and control.
  • Instrumentation Equipment: Used in instrumentation equipment where clear and reliable display of data is critical.
  • Automotive Displays: Integrated into automotive display systems to manage the output for instrument clusters, navigation systems, or infotainment screens.
  • Embedded Systems with Displays: Found in a diverse range of embedded systems needing a visual output, from medical devices to point-of-sale terminals.

Features

  • Display Timing Control: Generates the precise timing signals necessary for driving a display panel.
  • Video Data Formatting: Transforms video data into a compatible format for the target display.
  • Memory Interface: Features an interface to external memory for storing display data.
  • Configurable Display Modes: Supports a wide array of display resolutions and refresh rates, configurable based on application needs.
  • Power Management: Implements power-saving features to reduce energy consumption in display-related operations.

Benefits

  • Precise Display Output: Provides accurate control over display timing and data, resulting in stable and reliable visual output.
  • Flexible Configuration: Allows for customizing display parameters to support diverse display types and resolutions.
  • Streamlined System Design: Simplifies system design by integrating key display control functions.
  • Reduced Power Consumption: Minimizes power consumption, especially important in battery-operated devices.
  • Enhanced Display Quality: Optimizes color depth and resolution for a crisp and clear display.

The "-8ED-SSA" suffix likely denotes specific temperature range or screening process. Further details may require consultation of historical NEC datasheets specific to this part number. However, the operational voltage is generally in the 3.3V to 5V range, typical for logic ICs of its era.

You May Also Be Interested in

Via
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
Lowest to $0.3269
NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.6320
Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess