EN
  • EN
  • DE

UPD70F3003AGC-33-8EU

Part No UPD70F3003AGC-33-8EU
Manufacturer NEC
Catalog Embedded - Microcontrollers
Description V853TM 32-/16-BIT SINGLE-CHIP MICROCONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NEC
Win Source Part Number 1277860-UPD70F3003AGC-33-8EU
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD70F3003AGC-33-8EU CAD Model

Description

The UPD70F3003AGC-33-8EU is a member of the V850ES/FG3 family of microcontrollers from NEC (now Renesas Electronics). It's a 32-bit microcontroller designed for embedded control applications that require high performance and low power consumption.

Applications:

  • Automotive Applications: Engine control, body control, and instrument panels.
  • Industrial Control: Motor control, robotics, and factory automation.
  • Consumer Electronics: Digital cameras, audio players, and home appliances.
  • Networking Equipment: Routers, switches, and network interfaces.

Features:

  • V850ES CPU Core: High-performance 32-bit RISC CPU.
  • Flash Memory: On-chip flash memory for program storage.
  • RAM: On-chip RAM for data storage.
  • Timers: Multiple timers with various modes.
  • Serial Communication Interfaces: UART, SPI, and I2C.
  • ADC: Analog-to-Digital Converter.
  • DAC: Digital-to-Analog Converter.
  • DMA Controller: Direct Memory Access controller for efficient data transfer.
  • Interrupt Controller: Flexible interrupt handling.
  • Low Power Consumption: Designed for low-power applications.

Benefits:

  • High Performance: 32-bit CPU provides high processing power.
  • Integrated Peripherals: Reduces the need for external components.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Flexible Configuration: Configurable peripherals allow for adaptation to various applications.
  • Easy to Use: Supported by development tools and resources.

Additional Details:

The UPD70F3003AGC-33-8EU features a comprehensive set of peripherals, allowing it to control a wide range of external devices. The on-chip flash memory enables in-system programming and reprogramming, facilitating firmware updates and product customization. The operating frequency (33MHz in this case) determines the CPU's clock speed and processing capability. Refer to the datasheet for precise details on memory sizes, peripheral specifications, and electrical characteristics. The part number suffix likely indicates package type and temperature range information. It is commonly used in applications requiring real-time control and signal processing.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess