EN
  • EN
  • DE

UPD70F3033BYGF-3BA

Part No UPD70F3033BYGF-3BA
Manufacturer NEC
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NEC
Win Source Part Number 404456-UPD70F3033BYGF-3BA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD70F3033BYGF-3BA CAD Model

Description

The UPD70F3033BYGF-3BA is a microcontroller (MCU) manufactured by NEC, which is now part of Renesas Electronics. This MCU belongs to the 78K0R family, which is characterized by its low power consumption and versatile features, making it suitable for a wide array of embedded applications. The 'BYGF' designation likely refers to specific package and temperature range characteristics.

Applications

  • Consumer Electronics: Commonly used in remote controls, portable audio players, and other battery-powered devices.
  • Industrial Control Systems: Applied in sensor interfaces, data logging, and basic process control.
  • Automotive Electronics: Found in applications like lighting control, window lift controllers, and simple body control functions.
  • Medical Devices: Suitable for use in portable patient monitoring systems and diagnostic tools.
  • Smart Home Automation: Integrated into thermostats, lighting systems, and security devices.

Features

  • Core Processor: Employs the 78K0R CPU core, designed for a balance between processing power and energy efficiency.
  • Memory: Includes integrated flash memory for program storage and RAM for data manipulation. The exact memory capacity varies by model.
  • Timers: Equipped with multiple timer channels to support precise timing control, PWM generation, and event counting.
  • Communication Interfaces: Offers UART, SPI, and I2C interfaces for seamless serial communication with external devices.
  • Analog-to-Digital Converter (ADC): Contains ADC channels to facilitate the conversion of analog signals from sensors into digital data.
  • I/O Ports: Features multiple general-purpose input/output (GPIO) ports for interfacing with external peripherals.
  • Low Power Modes: Incorporates various low-power modes to minimize energy consumption during idle states.
  • Operating Voltage: Operates within a wide voltage range, providing flexibility in power supply design.
  • Interrupt Handling: Includes an interrupt controller for managing and prioritizing interrupt sources.

Benefits

  • Low Power Consumption: Enables energy-efficient operation, making it ideal for battery-powered applications.
  • Integrated Peripherals: Reduces the need for external components, streamlining system design and minimizing costs.
  • Flexible Communication: Supports multiple serial communication protocols for easy integration with various peripherals.
  • Versatile I/O: Provides a wide range of I/O options for interfacing with diverse external devices.
  • High Performance: Offers robust processing capabilities for a variety of embedded applications.

Additional Details

The UPD70F3033BYGF-3BA microcontroller usually features a watchdog timer for system monitoring and automatic reset in case of errors. It is commonly available in a small form-factor package suitable for compact designs. Detailed specifications, including memory capacities, pinout diagrams, electrical characteristics, and package dimensions, can be found in the official device datasheet from Renesas Electronics.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess