EN
  • EN
  • DE

UPD74HC14G-E1

Part No UPD74HC14G-E1
Manufacturer NEC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0252+
Reference case SOP
Manufacturer NEC
Manufacturer Homepage www.nec.com/
RoHS State Request Verification
Win Source Part Number 735632-UPD74HC14G-E1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD74HC14G-E1 CAD Model

Description

The UPD74HC14G-E1 is a high-speed CMOS Schmitt trigger inverter manufactured by NEC (now Renesas Electronics). This device features six independent inverters, each with Schmitt trigger inputs. Schmitt trigger inputs provide hysteresis, making the device highly resistant to noise and slow-changing input signals. It is commonly used in digital logic circuits for signal conditioning, waveform shaping, and noise reduction.

Applications:

  • Signal Conditioning: Cleans up noisy or distorted signals.
  • Waveform Shaping: Converts slow-changing signals into clean digital signals.
  • Noise Reduction: Eliminates unwanted noise from digital circuits.
  • Oscillator Circuits: Used in simple oscillator circuits.

Features:

  • Schmitt Trigger Inputs: Provides hysteresis for noise immunity.
  • High Speed Operation: Offers fast signal propagation for high-frequency applications.
  • Low Power Consumption: Minimizes energy usage in battery-powered devices.
  • Wide Operating Voltage Range: Operates with a supply voltage from 2V to 6V.
  • High Noise Immunity: Provides reliable operation in noisy environments.
  • CMOS Technology: Offers low static power dissipation.

Benefits:

  • Improved Signal Integrity: Maintains signal quality and prevents false triggering.
  • Extended Battery Life: Reduces power consumption in portable devices.
  • Reliable Operation: Provides stable performance in noisy environments.
  • Simplified Circuit Design: Reduces the need for external filtering components.
  • Enhanced Noise Immunity: Prevents unwanted noise from affecting circuit operation.

Additional Details:

The UPD74HC14G-E1 is typically available in a small outline package, such as a SOP or TSSOP. NEC (Renesas) provides detailed datasheets and application notes to assist in the proper use of this inverter. The input and output pins are protected against electrostatic discharge (ESD). It complies with JEDEC standards. The operating temperature range is typically from -40°C to +85°C. The Schmitt trigger action is defined by the positive-going threshold voltage (VT+) and the negative-going threshold voltage (VT-).

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess