EN
  • EN
  • DE
  • IT

UPD780023AGK-C46-9ET-A

Part No UPD780023AGK-C46-9ET-A
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394461-UPD780023AGK-C46-9ET-A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD780023AGK-C46-9ET-A CAD Model

Description

The UPD780023AGK-C46-9ET-A is a microcontroller manufactured by NEC (now Renesas Electronics) as part of the 78K/0 series. It is designed for embedded applications needing a balance of processing capabilities and low power consumption. It integrates various peripherals, making it suitable for a range of control and automation tasks.

Applications

  • Remote controls
  • Consumer electronic devices
  • Industrial control equipment
  • Home automation systems
  • Security devices

Features

  • CPU Core: 78K/0 architecture
  • Memory: Integrated ROM/Flash and RAM
  • I/O Ports: Multiple programmable input/output ports
  • Timers: Integrated timers/counters for precise timing
  • Serial Communication: UART, CSI, and/or I2C interfaces for communication
  • A/D Converter: Analog-to-digital converter for analog signals
  • Interrupt Controller: Programmable interrupt controller
  • Power Management: Low-power consumption modes

Benefits

  • Low Power: Suitable for battery-powered applications
  • Versatile: Applicable for various control systems
  • Efficient: Balances processing power and low power
  • Easy to use: Supported by development tools from Renesas
  • Integrated Peripherals: Reduces the number of external components

Additional Details

The UPD780023AGK-C46-9ET-A microcontroller operates typically within a defined voltage range. It is essential to consult the device datasheet for precise operating voltage, clock speed, memory capacity, and pinout details. Software development is commonly done using C or assembly language. The integrated interrupt controller enables prioritized handling of interrupt sources. Its low-power operation modes are crucial for extending battery life. The A/D converter facilitates interface with analog sensors. It is commonly packaged in a QFP package.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Protek Devices
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess