EN
  • EN
  • DE

UPD780957GC-346-8EU

Part No UPD780957GC-346-8EU
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394630-UPD780957GC-346-8EU
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD780957GC-346-8EU CAD Model

Description

The UPD780957GC-346-8EU is a microcontroller unit (MCU) manufactured by NEC as part of the 78K0/78K0S series, which are known for their efficient performance in embedded control applications. This particular variant aims to offer a balance between low power consumption and moderate processing power.

Applications

  • Consumer Electronics: Commonly utilized in remote controls, small household appliances, and electronic toys.
  • Industrial Control: Well-suited for basic machine controllers, sensor interfaces, and process monitoring systems.
  • Automotive: Frequently used in vehicle subsystems such as lighting controls and basic sensor management.
  • Medical Devices: Integrated into portable health monitoring equipment and diagnostic tools.

Features

  • 8-bit CPU: Offers a good compromise between processing capabilities and cost-effectiveness.
  • On-Chip Memory: Incorporates both ROM (Read-Only Memory) for program storage and RAM (Random Access Memory) for data handling.
  • Timers: Equipped with multiple timers that facilitate precise timing control and enable event scheduling.
  • Serial Communication Interfaces: Supports UART (Universal Asynchronous Receiver/Transmitter) and other serial protocols for communicating with external devices.
  • I/O Ports: Offers a variety of input/output pins for interfacing with sensors, actuators, and other external peripherals.
  • Low Power Consumption: Designed for energy-efficient operation, making it highly suitable for battery-powered devices.

Benefits

  • Cost-Effective: Provides a good balance of performance and price, making it a viable choice for cost-sensitive applications.
  • Easy to Use: The 78K0/78K0S architecture is relatively simple to program and debug.
  • Compact Size: Suitable for applications where space is a constraint.
  • Reliable: Designed for stable and dependable operation across different operating conditions.
  • Versatile: Can be deployed in a broad range of applications thanks to its flexible I/O capabilities and communication interfaces.

The UPD780957GC-346-8EU typically operates at a moderate clock frequency, balancing speed with power consumption. The specific memory configuration (ROM and RAM sizes) is determined by the requirements of the application. The integration of timers and serial communication interfaces makes it highly suitable for applications necessitating precise timing control and communication with external devices.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess