EN
  • EN
  • DE

UPD78214CW-C54

Part No UPD78214CW-C54
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394661-UPD78214CW-C54
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD78214CW-C54 CAD Model

Description

The UPD78214CW-C54 is a microcontroller from NEC (now Renesas Electronics) belonging to the 78K/II series. This microcontroller is designed for a wide range of embedded applications, providing a balance of processing power, memory, and peripheral functions. It's suitable for applications requiring moderate computational performance and efficient control of various external devices. It likely builds upon the features of the UPD78213 series, possibly with increased memory or enhanced peripherals. This microcontroller features a 16-bit CPU core, on-chip memory (ROM and RAM), and various peripheral functions such as timers, serial communication interfaces, and I/O ports.

Applications

  • Consumer Electronics: Used in more complex applications such as advanced remote controls, sophisticated audio players, and smart appliances.
  • Industrial Control: Employed in industrial control systems, including motor control, sensor monitoring, and data acquisition requiring higher processing power.
  • Automotive Electronics: Found in automotive applications like dashboard displays, lighting control, and enhanced engine management systems.
  • Medical Devices: Can be used in more advanced portable medical devices, patient monitoring systems, and diagnostic equipment.

Features

  • 16-bit CPU Core: Provides efficient processing capabilities for a range of embedded tasks.
  • On-Chip ROM: Stores program code and data, eliminating the need for external memory in many applications.
  • On-Chip RAM: Provides memory for data storage and manipulation during program execution.
  • Timers: Offer precise timing and control capabilities for various applications, including PWM generation and event scheduling.
  • Serial Communication Interfaces: Support communication with external devices using protocols such as UART, SPI, and I2C.
  • I/O Ports: Provide flexible interfacing with external sensors, actuators, and other peripherals.
  • Interrupt Controller: Manages interrupt requests from various peripherals, enabling efficient response to real-time events.
  • Low-Power Operation: Designed for low power consumption, making it suitable for battery-powered applications.

Benefits

  • Versatile Applications: Suited for a wide variety of embedded applications due to its balanced feature set.
  • Reduced System Cost: Integrated on-chip memory reduces the need for external components, lowering overall system cost.
  • Simplified Development: Comprehensive development tools and documentation are available, simplifying the development process.
  • Efficient Performance: The 16-bit CPU core offers efficient processing capabilities for demanding embedded tasks.
  • Reliable Operation: Designed for reliable operation in harsh environments, ensuring system stability and uptime.

The UPD78214CW-C54 microcontroller is typically packaged in a small outline package (SOP) or a quad flat package (QFP) for easy integration into printed circuit boards. It operates within a specified voltage and temperature range, and its electrical characteristics are well-defined to ensure compatibility with various external devices. The '-C54' likely denotes a specific configuration or revision, potentially related to memory size or operating frequency, compared to other UPD78214 variants. Additional specifications can be found in the product datasheet provided by Renesas Electronics.

You May Also Be Interested in

Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess