EN
  • EN
  • DE

UPD78312ACW-679

Part No UPD78312ACW-679
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394696-UPD78312ACW-679
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78312ACW-679 CAD Model

Description

The UPD78312ACW-679 is a microcontroller from NEC (now Renesas Electronics), belonging to the 78K/III series. These microcontrollers are designed for a range of embedded applications, particularly where real-time control and efficient processing are required.

Applications

  • Motor Control: Used in controlling various types of motors, such as DC motors, stepper motors, and brushless DC motors.
  • Home Appliances: Integrated into appliances like washing machines, refrigerators, and air conditioners for controlling their functions.
  • Industrial Equipment: Applied in industrial control systems, including programmable logic controllers (PLCs) and human-machine interfaces (HMIs).
  • Automotive Applications: Employed in automotive subsystems, such as engine control units (ECUs) and body control modules (BCMs).

Features

  • CPU Core: Features a 78K/III series CPU core, delivering enhanced processing power compared to earlier 78K series microcontrollers.
  • Memory: Includes on-chip ROM and RAM for program storage and data manipulation. The specific memory sizes are configuration-dependent.
  • I/O Ports: Provides numerous programmable I/O ports for interfacing with external devices, sensors, and actuators.
  • Timers/Counters: Incorporates multiple timers and counters for timing control, event counting, and pulse-width modulation (PWM) generation.
  • Serial Communication: Supports various serial communication interfaces, including UART, SPI (Serial Peripheral Interface), and I2C (Inter-Integrated Circuit).
  • A/D and D/A Converters: May include Analog-to-Digital (A/D) and Digital-to-Analog (D/A) converters for signal processing.
  • Interrupt Controller: Offers a sophisticated interrupt controller for managing real-time events and interrupts.

Benefits

  • High Performance: Delivers high processing performance for demanding control applications.
  • Real-Time Control: Enables precise and timely control of external devices and processes.
  • Flexible Communication: Supports multiple serial communication interfaces for seamless integration with other systems.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design and lowering costs.

Additional Details

The UPD78312ACW-679's operating frequency and voltage are crucial parameters for system design. The datasheet contains detailed electrical characteristics, pinout information, and programming instructions. The microcontroller is often used in applications requiring precise timing and control, such as motor control and industrial automation. Careful attention should be paid to the datasheet's specifications to ensure correct and reliable operation. Understanding the microcontroller's power consumption characteristics is important for optimizing system power efficiency.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Lowest to $1.6320
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Toshiba Semiconductor and Storage
Lowest to $0.3269

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess