EN
  • EN
  • DE

UPD78322-517

Part No UPD78322-517
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394700-UPD78322-517
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78322-517 CAD Model

Description

The UPD78322-517 is a microcontroller manufactured by NEC (now Renesas Electronics), belonging to the 78K/III series. This microcontroller is designed for embedded systems needing a balance of processing power and efficient operation.

Applications

  • Consumer Electronics: Used in devices like remote controls, toys, and household appliances.
  • Industrial Control: Implemented in applications such as motor control, sensor data acquisition, and industrial automation systems.
  • Automotive Subsystems: Employed in various automotive electronic systems, including lighting control and dashboard instrumentation.
  • Office Equipment: Found in printers, scanners, and other office automation devices.

Features

  • CPU Core: Incorporates a 78K/III series CPU core for efficient processing.
  • Memory: Includes on-chip ROM and RAM for storing program code and data. Memory sizes depend on the specific configuration.
  • I/O Ports: Offers numerous programmable I/O ports to interface with external devices and sensors.
  • Timers/Counters: Features several timers and counters for timing control, event counting, and pulse generation.
  • Serial Communication: Supports serial communication interfaces such as UART, SPI, and I2C.
  • A/D Converter: May include an Analog-to-Digital converter for converting analog signals into digital form.
  • Interrupt Controller: Integrated interrupt controller facilitates the handling of real-time events.

Benefits

  • Efficient Processing: Provides a good balance between processing power and low-power consumption.
  • Versatile Interfaces: Offers a range of communication interfaces for connecting to different systems.
  • Cost-Effective Solution: A cost-effective option for embedded control applications.
  • Compact Size: Available in small packages, reducing board space requirements.

Additional Details

The UPD78322-517 operates at a specific clock frequency, which determines its processing speed. The operating voltage range is another critical factor in system design. The datasheet provides detailed information on electrical characteristics, pin configurations, and programming guidelines. It is essential to consult the datasheet for accurate and up-to-date information before using this microcontroller. This device is frequently utilized in applications requiring reliable and versatile control functions, and its low power consumption makes it suitable for battery-operated devices.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $22.5849
NEC
Need more? Email Us
NEC
Lowest to $84.4190
NEC
Lowest to $12.5125
NEC
Lowest to $291.2610
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $25.0249

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess