EN
  • EN
  • DE

UPD789072GR-013-GBG-E2

Part No UPD789072GR-013-GBG-E2
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394818-UPD789072GR-013-GBG-E2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD789072GR-013-GBG-E2 CAD Model

Description

The UPD789072GR-013-GBG-E2 is a microcontroller from NEC (now Renesas Electronics). It's part of the 78K0/Kx2 series, which is known for its low power consumption and versatile design, making it suitable for various embedded applications.

Applications:

  • Consumer Electronics: Frequently used in remote controls, small kitchen appliances, and basic audio devices.
  • Industrial Automation: Employed in sensor interfaces, simple motor controls, and basic automation systems.
  • Automotive Systems: Used in automotive subsystems like lighting control and sensor monitoring.
  • IoT Devices: Well-suited for low-power IoT applications such as sensor nodes and wireless communication modules.

Features:

  • 8-bit Architecture: Based on the 78K0 CPU core for efficient 8-bit processing.
  • Low Power Consumption: Designed to minimize power usage for extended battery life.
  • On-Chip Memory: Includes Flash memory for program storage and RAM for data handling.
  • Timers and Counters: Features multiple timers and counters for precise timing and event management.
  • Serial Communication Interfaces: Offers UART, CSI, and I2C interfaces for serial communication.
  • Analog-to-Digital Converter (ADC): Includes an ADC for converting analog signals to digital data.
  • I/O Ports: Provides general-purpose input/output ports for interfacing with external devices.

Benefits:

  • Cost-Effectiveness: Offers a balance of performance and cost, making it suitable for budget-conscious applications.
  • Ease of Integration: Compatible with standard development tools, simplifying the development process.
  • Reliability: Provides consistent and dependable performance in various operating conditions.
  • Low Power Operation: Conserves power, extending battery life and reducing energy consumption.
  • Versatile Peripheral Options: Provides a range of peripherals to meet diverse application needs.

The UPD789072GR-013-GBG-E2 operates within specified voltage and temperature ranges, details of which can be found in the device's datasheet. The specific amounts of Flash memory and RAM, as well as the number of I/O pins, depend on the package configuration. Consult the official NEC/Renesas documentation for precise details. It's commonly used in applications where a cost-effective, low-power microcontroller is needed for fundamental control and monitoring operations.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $9.7932
NEC
Need more? Email Us
NEC
Lowest to $291.2610
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $1.9566

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess