The UPD78C11AGQ(A)-C10-36 is an 8-bit microcontroller from NEC's 78K/0 series, designed for embedded control applications requiring low power consumption and versatile peripheral functions. It's a suitable choice for applications that demand a balance of processing power and energy efficiency. This specific variant likely features particular configuration options indicated by the suffix.
Applications
- Small motor controls
- Remote controls
- Security devices
- Simple industrial automation tasks
- Consumer electronics
Features
- 8-bit CPU core for efficient processing.
- On-chip ROM for program storage. The specific size varies between variants.
- On-chip RAM for data storage. The specific size varies between variants.
- Multiple I/O ports for connection to external devices.
- Integrated timers for timekeeping and control functions.
- UART serial interface for serial communication.
- Interrupt controller for handling asynchronous events.
- Low-power operation with power-saving modes.
- Clock generation circuit for stable operation.
Benefits
- Extended Battery Life: Low power consumption leads to longer runtime in battery-powered applications.
- Cost-Effective: Integrated peripherals reduce the need for external components.
- Real-Time Response: Fast interrupt handling enables responsive control systems.
- Simplified Development: Available development tools ease the programming process.
- Compact Footprint: Allows for integration into small devices.
Additional Details
The UPD78C11AGQ(A)-C10-36 typically operates within a voltage range of 2.7V to 5.5V and is available in various package options. It's commonly found in applications demanding precise timing and control, such as motor control, sensor interfacing, and basic data processing. The datasheet provides detailed information about electrical characteristics, pin assignments, and programming. The specific memory size (ROM and RAM) can vary between different versions within the UPD78C11 series. The suffix '-C10-36' and '(A)' likely refer to specific configuration options, mask revisions, or other differentiating features.