EN
  • EN
  • DE
  • IT

UPD78F0034A

Part No UPD78F0034A
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description 8-BIT SINGLE-CHIP MICROCONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394955-UPD78F0034A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F0034A CAD Model

Description

The UPD78F0034A is a member of the 78K0/Lx3 series of single-chip 8-bit microcontrollers manufactured by NEC (now Renesas Electronics). These microcontrollers are designed for embedded control applications requiring low power consumption and high performance. The UPD78F0034A features a flash memory for program storage and various peripherals for flexible system design.

Applications

  • Consumer Electronics: Remote controls, audio players, and other consumer devices benefit from its low-power operation and integrated peripherals.
  • Industrial Control: It's suitable for simple industrial control systems, such as motor control and sensor monitoring.
  • Home Appliances: Control functions in washing machines, refrigerators, and other appliances are typical applications.
  • Office Automation: Printers, scanners, and other office equipment can use the microcontroller for control and communication tasks.
  • Automotive Subsystems: Basic control functions in automotive applications, such as lighting control and simple sensor interfaces.

Features

  • CPU Core: 78K0 CPU core.
  • Memory: Flash memory for program storage.
  • I/O Ports: Multiple programmable I/O ports for interfacing with external devices.
  • Timers: Integrated timers for timing and counting functions.
  • Serial Interface: Serial communication interfaces such as UART for communication with other devices.
  • A/D Converter: Analog-to-digital converter for interfacing with analog sensors.
  • Low Power Consumption: Designed for low-power operation, suitable for battery-powered applications.
  • Interrupt Controller: Flexible interrupt controller for handling external and internal events.

Benefits

  • Cost-Effective: Provides a cost-effective solution for embedded control applications.
  • Flexibility: Offers flexibility in system design with its programmable I/O ports and integrated peripherals.
  • Low Power: Reduces power consumption in battery-powered applications.
  • Easy to Use: Supports easy program development with available development tools and documentation.
  • Reliability: Offers high reliability and stability in various operating conditions.

Additional Details

The UPD78F0034A typically operates at a supply voltage of 5V and offers various package options, including QFP and DIP. It is typically programmed using in-circuit programming techniques. Specific memory sizes and peripheral configurations can vary. Please refer to the Renesas Electronics documentation for detailed specifications.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
AMIS
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $56.4747 $112.9494
3+ $46.3381 $139.0143
5+ $44.8905 $224.4525
6+ $43.4430 $260.6580
8+ $41.9942 $335.9536
11+ $37.6503 $414.1533
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess