EN
  • EN
  • DE

UPD78F0485GC(S)-GAD

Part No UPD78F0485GC(S)-GAD
Manufacturer NEC
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NEC
Win Source Part Number 405772-UPD78F0485GC(S)-GAD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F0485GC(S)-GAD CAD Model

Description

The UPD78F0485GC(S)-GAD is a microcontroller from NEC's 78K0/Lx3 series. This series is known for its low power consumption and wide operating voltage range, making it suitable for battery-powered applications and systems with fluctuating power supplies.

Applications

  • Consumer electronics: Remote controls, small appliances, and toys.
  • Industrial control: Sensors, motor control, and data logging.
  • Automotive: Subsystems for lighting, window control, and seat adjustment.
  • Healthcare: Portable medical devices and monitoring systems.
  • Metering: Smart meters for electricity, water, and gas.

Features

  • CPU core: 78K0 CPU core.
  • Memory: Flash memory for program storage and RAM for data storage. The specific memory sizes vary depending on the exact configuration.
  • Timers: Multiple timers for various timing functions, including PWM generation, input capture, and output compare.
  • Serial interfaces: UART, SPI, and I2C for communication with other devices.
  • A/D converter: Analog-to-digital converter for interfacing with analog sensors.
  • I/O ports: General-purpose input/output ports for controlling external devices.
  • Low power consumption: Designed for low-power operation to extend battery life.
  • Wide operating voltage range: Can operate over a wide voltage range, making it suitable for various applications.

Benefits

  • Reduced power consumption: Enables longer battery life in portable devices and lower energy costs in other applications.
  • Versatile communication: Provides various serial interfaces for communicating with different devices.
  • Flexible timing: Offers multiple timers for precise timing control.
  • Easy integration: Compatible with a wide range of development tools and libraries.
  • Cost-effective: Provides a good balance of features and performance at a competitive price.

Additional Details

The UPD78F0485GC(S)-GAD typically comes in a small surface-mount package, making it suitable for compact designs. The specific operating temperature range and other electrical characteristics can be found in the device's datasheet. It often uses an on-chip debug interface for programming and debugging.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess