EN
  • EN
  • DE

UPD78F0512GA(T)

Part No UPD78F0512GA(T)
Manufacturer NEC
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NEC
Win Source Part Number 405816-UPD78F0512GA(T)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F0512GA(T) CAD Model

Description

The UPD78F0512GA(T) is an 8-bit microcontroller from NEC's 78K0/Tiny series. It is designed for embedded control applications where low power consumption and a small footprint are crucial. The microcontroller integrates a variety of peripherals to facilitate interfacing with different types of sensors, actuators, and communication channels.

Applications

  • Home Appliances: Control of features in devices like washing machines, refrigerators, and air conditioners.
  • Security Systems: Integration into alarm systems, motion detectors, and access control panels.
  • Metering Devices: Use in smart meters for monitoring energy consumption.
  • Industrial Equipment: Control of simple processes in machinery and automated systems.
  • Consumer Electronics: Use in remote controls, toys, and other small gadgets.

Features

  • 78K0 CPU Core: Offers a balance between performance and code efficiency.
  • On-Chip Flash Memory: Allows for flexible program storage and updates.
  • RAM: Provides working memory for data processing and program execution.
  • Timers/Counters: Used for timing events, generating PWM signals, and counting pulses.
  • Serial Communication Interfaces: UART/SCI for serial communication with other devices.
  • Analog-to-Digital Converter (ADC): Facilitates the conversion of analog signals to digital values for sensor interfacing.
  • Input/Output (I/O) Ports: Provides general-purpose I/O for connecting to external components.
  • Low-Power Modes: Reduces power consumption during idle periods.

Benefits

  • Compact Design: Ideal for space-constrained applications.
  • Low Power Consumption: Suitable for battery-powered devices.
  • Versatile Peripherals: Enables a wide range of control applications.
  • Cost-Effective: Provides a cost-efficient solution for embedded control.
  • Easy Integration: Facilitates straightforward integration into various systems.

Technical Specifications (Typical)

These values are approximate and may vary based on the specific package and operating conditions.

  • CPU Clock Speed: Up to 20 MHz
  • Flash Memory: 8KB to 16KB
  • RAM: 256 Bytes to 512 Bytes
  • Number of I/O Pins: Up to 20
  • ADC Resolution: 8-bit or 10-bit
  • Operating Voltage: 2.7V to 5.5V
  • Operating Temperature Range: -40°C to +85°C

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7076 $59.3216
38+ $3.0423 $115.6074
59+ $2.9476 $173.9084
81+ $2.8529 $231.0849
105+ $2.7570 $289.4850
141+ $2.4717 $348.5097
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess