EN
  • EN
  • DE

UPD78F0527GB(S)-UET-A

Part No UPD78F0527GB(S)-UET-A
Manufacturer NEC
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NEC
Win Source Part Number 405857-UPD78F0527GB(S)-UET-A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD78F0527GB(S)-UET-A CAD Model

Description

The UPD78F0527GB(S)-UET-A is a microcontroller that belongs to the 78K0/Lx3 series, initially by NEC and now under Renesas Electronics. This device is tailored for embedded applications requiring a balance of low power consumption, flexible peripheral functions, and efficient processing. It is based on the 78K0 core and includes integrated peripherals to reduce the need for external components.

Applications

  • Remote Controls
  • Small Appliances
  • Security Systems
  • Industrial Sensors
  • Consumer Electronics

Features

  • CPU Core: 78K0 8-bit CPU
  • Memory: Integrated Flash memory for program storage and RAM for data. Refer to the device's datasheet for capacity specifics.
  • Clock Speed: Operates at a specified clock frequency, detailed in the datasheet.
  • Timers: Multiple timers with various operating modes.
  • Serial Communication: Includes UART, CSI, and I2C interfaces for serial data transfer.
  • A/D Converter: Integrated Analog-to-Digital converter for interfacing with analog sensors.
  • I/O Ports: General-purpose input/output pins for interacting with external devices.
  • Power Saving: Features various low-power modes for energy efficiency.
  • Interrupt Management: Vectored interrupt controller for optimized interrupt handling.

Benefits

  • Low Power Consumption: Suitable for battery-powered devices due to low energy requirements.
  • Integrated System: Simplifies system design and reduces costs by integrating key peripherals.
  • Flexible Communication: Allows easy interfacing with other devices through various serial communication options.
  • Compact Form Factor: Ideal for space-constrained applications.
  • Reliable Operation: Designed for consistent and dependable performance.

Additional Details

The UPD78F0527GB(S)-UET-A microcontroller is commonly programmed using an IDE (Integrated Development Environment) in either C or assembly language. Specific information about the memory map, register descriptions, and electrical characteristics are found in the device's datasheet. When designing for battery-operated systems, careful attention must be given to power management techniques. Effective interrupt handling is critical for achieving real-time performance. Always refer to the datasheet for specific operating conditions and parameter values.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess