EN
  • EN
  • DE
  • IT

UPD78F1167AGF(S)-GAS-AX

Part No UPD78F1167AGF(S)-GAS-AX
Manufacturer NEC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0946+
Reference case QFP
Manufacturer NEC
Manufacturer Homepage www.nec.com
Win Source Part Number 735663-UPD78F1167AGF(S)-GAS-AX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F1167AGF(S)-GAS-AX CAD Model

Description

The UPD78F1167AGF(S)-GAS-AX is a microcontroller from NEC (now Renesas Electronics). It belongs to the 78K0/Lx3 series, known for its low-power consumption and wide range of integrated peripherals.

Applications

  • Industrial control systems: Used for controlling various industrial processes and machinery.
  • Consumer electronics: Found in devices like remote controls, appliances, and audio equipment.
  • Automotive applications: Used in dashboard controls, body control modules, and other automotive electronic systems.
  • Medical devices: Employed in portable medical equipment and monitoring devices.
  • Security systems: Used in alarm systems and access control devices.

Features

  • 78K0/Lx3 CPU core: Provides efficient processing capabilities with low power consumption.
  • Flash memory: Offers reprogrammability and allows for easy firmware updates.
  • RAM: Provides temporary data storage for program execution.
  • Timers/counters: Used for timing control and event counting.
  • Serial communication interfaces (UART, SPI, I2C): Enables communication with other devices.
  • A/D converters: Allows for analog signal measurement and conversion to digital data.
  • I/O ports: Provides digital input and output capabilities for interfacing with external devices.

Benefits

  • Low power consumption: Extends battery life in portable applications.
  • High performance: Enables efficient execution of complex algorithms.
  • Versatile peripherals: Provides a wide range of functionalities for various applications.
  • Easy development: Supported by a comprehensive development toolchain.
  • Cost-effective: Offers a balance between performance and price.

Additional Details

The UPD78F1167AGF(S)-GAS-AX features a built-in oscillator, watchdog timer, and power management functions. It operates over a wide voltage range and offers multiple package options. Detailed specifications, including memory size, peripheral configurations, and operating conditions, can be found in the device's datasheet from Renesas Electronics. The microcontroller is designed for embedded systems requiring low power and a rich set of peripherals. The GAS-AX suffix denotes specific packaging and environmental compliance information.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9684 $65.8104
15+ $8.9995 $134.9925
23+ $8.7189 $200.5347
31+ $8.4368 $261.5408
40+ $8.1562 $326.2480
54+ $7.3127 $394.8858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 406 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess