EN
  • EN
  • DE

UPD8049HC

Part No UPD8049HC
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description High-Speed, 8-Bit, Single-Chip Hmos Microcomputers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 395588-UPD8049HC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD8049HC CAD Model

Description

The UPD8049HC is a member of the Intel MCS-48 family of 8-bit microcontrollers, manufactured by NEC. It is a single-chip microcontroller incorporating a CPU, RAM, ROM, and I/O ports, making it suitable for a variety of control applications.

Applications:

  • Industrial Control Systems: Used in controlling machinery and automation processes.
  • Consumer Electronics: Found in appliances like microwave ovens, washing machines, and other home automation devices.
  • Keyboard Controllers: Utilized in keyboard and input device management.
  • Instrumentation: Used in test and measurement equipment for data acquisition and control.

Features:

  • 8-bit CPU: Provides adequate processing power for many control tasks.
  • 2KB On-Chip ROM: Stores the program code directly on the chip.
  • 128 Bytes of RAM: Provides temporary storage for data during program execution.
  • 27 I/O Lines: Flexible input/output capabilities to interface with external devices.
  • Single 5V Supply: Operates with a single 5V power supply for ease of integration.
  • Timer/Counter: Includes a built-in timer/counter for timing and counting operations.
  • Interrupt Capability: Supports interrupts for real-time response to external events.

Benefits:

  • Integrated Solution: Single-chip design reduces component count and board space.
  • Cost-Effective: Provides a cost-effective solution for control applications.
  • Versatile I/O: Flexible I/O ports allow easy interfacing with a wide range of peripherals.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Simplified Development: Well-supported development tools and documentation.

Additional Details:

The UPD8049HC operates at a clock frequency determined by an external crystal or RC network. It includes features like internal timers, interrupt handling, and multiple I/O ports. The ROM stores the user's program, while the RAM provides temporary storage for data during execution. This microcontroller's architecture is designed for efficient control and automation tasks. The instruction set is optimized for bit manipulation and control operations.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Lowest to $9.7932
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $25.0254
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess