The UPD8086D-2 is a 16-bit microprocessor manufactured by NEC. It's a member of the Intel 8086 family and is designed for a wide range of applications requiring processing power and flexibility.
Applications:
- Industrial control systems.
- Early personal computers.
- Embedded systems.
- Robotics.
- Instrumentation and measurement equipment.
Features:
- 16-bit architecture.
- 5 MHz clock speed (indicated by the -2 suffix).
- 20-bit address bus, allowing access to 1 MB of memory.
- Instruction set compatibility with the Intel 8086.
- Multiple addressing modes for flexible memory access.
- Supports interrupt handling for real-time applications.
Benefits:
- Provides sufficient processing power for a variety of applications.
- Offers a large memory address space for complex programs and data structures.
- Enables the development of real-time systems with interrupt handling capabilities.
- Allows for efficient memory access with multiple addressing modes.
- Proven and reliable architecture with extensive documentation and support.
Additional Details:
The UPD8086D-2 operates on a 5V power supply and is typically packaged in a ceramic or plastic DIP (Dual In-line Package). It requires external memory and peripheral devices to function as a complete system. Its instruction set includes arithmetic, logical, data transfer, and control instructions. Due to its age, it is typically found in legacy systems or used for educational purposes in understanding microprocessor architecture. The -2 designation indicates a specific speed grade of the processor, in this case, 5MHz. The microprocessor is designed to interface with a variety of peripheral devices through its input/output ports, enabling it to control external hardware and communicate with other systems.