EN
  • EN
  • DE

NETAPP 111-00998 - Bridge ATTO 6500N FC-SAS

Part No NETAPP 111-00998 - Bridge ATTO 6500N FC-SAS
Manufacturer NetApp
Catalog Switch
Description Bridge ATTO 6500N FC-SAS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1434736-NETAPP 111-00998 - Bridge ATTO 6500N FC-SAS
Manufacturer NetApp
Ultra Librarian 3D Model Ultra Librarian NETAPP 111-00998 - Bridge ATTO 6500N FC-SAS CAD Model

Description

The NETAPP 111-00998 is an ATTO 6500N Fiber Channel (FC) to Serial Attached SCSI (SAS) bridge, designed to facilitate high-speed connections between Fiber Channel networks and SAS storage devices. This powerful bridging solution is perfect for environments that require the integration of SAS storage into existing FC infrastructures, such as data centers undergoing expansion or consolidation. By offering compatibility with both technologies, the ATTO 6500N bridge allows for seamless data transfers and maximizes the use of existing storage assets, providing a cost-effective way to enhance storage flexibility and scalability. With support for multi-gigabit Fiber Channel speeds, it ensures optimal performance for high-demand applications, including digital media production, database processing, and virtualization deployments. The bridge utilizes advanced data management features to optimize performance and ensure data integrity across the FC-SAS interface. Its compact form factor and low power consumption make it an eco-friendly choice for organizations looking to minimize their environmental impact while still achieving high levels of storage performance and efficiency. The ATTO 6500N FC-SAS bridge represents a strategic investment for businesses aiming to bridge the gap between Fiber Channel and SAS technologies, enhancing network versatility and storage capacity.

You May Also Be Interested in

CISCO
Cisco N9K-X9536PQ
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-48TS-S
Need more? Email Us
CISCO
Cisco BLC B22HP Fabric Ext Module
Need more? Email Us
CISCO
Cisco WS-C3524-PWR-XL-EN
Need more? Email Us
CISCO
CISCO VS-S720-10G V06 SUPERVISOR
Need more? Email Us
CISCO
Cisco Catalyst WS-C3850-24P-S
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-24TS-S
Need more? Email Us
CISCO
Cisco WS-C3560V2-24PS-E
Need more? Email Us
CISCO
Cisco Nexus 3064-X, 48 SFP+, 4 QSFP+ Back to Front
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess