EN
  • EN
  • DE

NETAPP 114-00055 - NetApp Controller Power Supply 891W

Part No NETAPP 114-00055 - NetApp Controller Power Supply 891W
Manufacturer NetApp
Catalog Power Supply Units
Description NetApp Controller Power Supply 891W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1434462-NETAPP 114-00055 - NetApp Controller Power Supply 891W
Manufacturer NetApp
Ultra Librarian 3D Model Ultra Librarian NETAPP 114-00055 - NetApp Controller Power Supply 891W CAD Model

Description

The NETAPP 114-00055 model stands as a testament to NetApp's commitment to delivering high-quality power solutions, specifically designed for its storage controllers. This 891W power supply unit (PSU) plays a pivotal role in ensuring the uninterrupted operation of NetApp storage controllers, which are the brains behind the storage arrays managing data transactions. With a power capacity of 891W, it is equipped to handle the substantial energy requirements of high-performance storage controllers, providing a steady and reliable power source. This is crucial in environments where data availability and integrity are paramount, such as in enterprise data centers. The PSU incorporates advanced protection mechanisms against power anomalies like over-voltage, over-current, and short-circuits, enhancing the safety and durability of both the PSU and the storage controllers it powers. Its design emphasizes ease of installation and serviceability, ensuring quick replacements and minimum system downtime, which is essential for maintaining operational efficiency in critical data management operations. By using the NETAPP 114-00055 PSU, organizations can secure a reliable and efficient power source for their NetApp storage controllers, underpinning the continuous availability and performance of their storage infrastructure.

You May Also Be Interested in

CISCO
1520 Series Power Injector
Need more? Email Us
CISCO
Power adapter for SG300-10MPP 100-240V 50-60Hz
Need more? Email Us
CISCO
Cisco PWR-C2-640WDC=
Need more? Email Us
CISCO
Cisco 3845 CA Power Supply 300W
Need more? Email Us
CISCO
AC Power Supply for Cisco ISR 4320, Spare
Need more? Email Us
CISCO
Cisco N2200-PAC-400W-B
Need more? Email Us
CISCO
Cisco PWR-4430-AC. AC input voltage: 100 - 240 V. Compatible products: Cisco ISR 4430. Product colour: GreyAC Power Supply for Cisco ISR 4430 Spare
Need more? Email Us
CISCO
Cisco Catalyst 3K-X 350W AC Power Supply
Need more? Email Us
CISCO
Power Supply 30 Watt AC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess