EN
  • EN
  • DE

NETAPP AFBR-725TMZ-NA1 - Netapp 25Gb Short Wave SFP

Part No NETAPP AFBR-725TMZ-NA1 - Netapp 25Gb Short Wave SFP
Manufacturer NetApp
Catalog Sfp
Description Netapp 25Gb Short Wave SFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1434564-NETAPP AFBR-725TMZ-NA1 - Netapp 25Gb Short Wave SFP
Manufacturer NetApp
Ultra Librarian 3D Model Ultra Librarian NETAPP AFBR-725TMZ-NA1 - Netapp 25Gb Short Wave SFP CAD Model

Description

The NETAPP AFBR-725TMZ-NA1 represents a leap in network data transmission technology, offering a 25 Gigabits per second (Gbps) rate for short-reach applications. This high-performance SFP (Small Form-Factor Pluggable) module is designed for use with multimode fiber, utilizing a shortwave laser that operates at an 850nm wavelength. Its primary role is to provide ultra-high-speed data connectivity within data centers, particularly in high-density environments where bandwidth and storage needs are constantly increasing. The 25Gb SFP module is an essential upgrade for data storage and transmission infrastructures that require more bandwidth to support emerging technologies and applications such as virtualization, cloud computing, and online transaction processing. It is optimized for NetApp storage systems, ensuring seamless compatibility and performance. In addition to its high data rate, the AFBR-725TMZ-NA1 includes digital diagnostics monitoring (DDM) capabilities. This feature allows network administrators to monitor critical performance parameters in real-time, including module temperature, laser bias current, transmitted optical power, and received optical power. This diagnostic capability aids in maintaining optimal performance and reliability, making it easier to identify and rectify any potential issues before they can impact network performance. With its combination of speed, reliability, and diagnostic capabilities, the NETAPP AFBR-725TMZ-NA1 is engineered to meet the rigorous demands of modern data centers, enhancing the efficiency and performance of data transmissions.

You May Also Be Interested in

HP
HP 10GB Short Wave iSCSI SFP for MSA2040
Need more? Email Us
HP
HPE X190 25G SFP28 LC SR 100m MM Transceiver
Need more? Email Us
HP
Hewlett Packard Enterprise JD094B. Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+, Fiber optic connector: LC
Need more? Email Us
HP
HPE J4858D. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP. Width: 56 mm, Depth: 13 mm, Height: 15 mm1G SFP transceiver, LC SX 500m OM2 MMF, for use with selected Aruba switches
Need more? Email Us
HP
HP 4Gb LW 10KM SFP
Need more? Email Us
HP
HP 10GB Short Wave iSCSI SFP for MSA
Need more? Email Us
HP
HP 4Gb Short Wave Single Pack SFP Transceiver
Need more? Email Us
HP
HP 16Gb Short Wave SFP for MSA2040 (1-Pack)
Need more? Email Us
HP
HPE X121
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess