The TPCP8402 TE85L,F,M is a P-channel MOSFET from Toshiba Semiconductor and Storage, designed for use in power management applications. It offers efficient switching capabilities and is well-suited for use in load switching, DC-DC converters, and other power control circuits. The MOSFET is characterized by its low on-resistance, which helps to minimize power loss and improve overall system efficiency.
Applications
- Load switching
- DC-DC converters
- Power management in portable devices
- Battery protection circuits
Features
- P-channel MOSFET
- Low drain-source on-resistance (RDS(on))
- Fast switching speed
- Surface-mount package (TE85L)
- Lead-free
Benefits
- Improved power efficiency
- Reduced heat generation
- Suitable for high-frequency applications
- Compact design for space-constrained environments
- Environmentally friendly due to lead-free construction
Technical Specifications
The TPCP8402 TE85L,F,M features a drain-source voltage (VDS) rating of -30V and a continuous drain current (ID) rating of -4A. The RDS(on) is typically 45 mΩ at VGS = -10V and 70 mΩ at VGS = -4.5V. The gate-source threshold voltage (VGS(th)) ranges from -1.0V to -3.0V. It is available in a TE85L surface-mount package and is RoHS compliant, ensuring that it meets environmental safety standards.
In conclusion, the TPCP8402 TE85L,F,M is a reliable and efficient P-channel MOSFET suitable for a variety of power management applications. Its low on-resistance and fast switching capabilities make it a good choice for designs where power efficiency and small size are important.