EN
  • EN
  • DE

NETAPP RS-PSU-450-1400-DC3 - NetApp 440W DC PSU

Part No NETAPP RS-PSU-450-1400-DC3 - NetApp 440W DC PSU
Manufacturer NetApp
Catalog Power Supply Units
Description NetApp 440W DC PSU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1434463-NETAPP RS-PSU-450-1400-DC3 - NetApp 440W DC PSU
Manufacturer NetApp
Ultra Librarian 3D Model Ultra Librarian NETAPP RS-PSU-450-1400-DC3 - NetApp 440W DC PSU CAD Model

Description

The NETAPP RS-PSU-450-1400-DC3 is a direct current (DC) power supply unit offering a 440-watt power output, designed specifically for NetApp storage systems needing stable and efficient DC power. It provides a vital power source for systems in environments where DC power is preferable or required, such as telecom and data service centers. This model is known for its exceptional reliability and is optimized to deliver efficient power conversion, significantly reducing power loss and enhancing overall system efficiency. The unit's compact design allows for seamless integration into existing NetApp setups without occupying excessive space. It is built to ensure stable performance across a wide range of operating conditions, safeguarding your data management solutions against power disruptions. The RS-PSU-450-1400-DC3 model features advanced protections to guard against overcurrent, overvoltage, and short circuits, contributing to the durability of your storage system. Its hot-swappable capability ensures minimal downtime, allowing for maintenance or upgrades without interrupting critical operations. For organizations that rely on DC power environments, this NetApp DC PSU is an indispensable component that combines efficiency, reliability, and operational excellence.

You May Also Be Interested in

CISCO
Cisco Catalyst 3K-X 350W AC Power Supply
Need more? Email Us
CISCO
300W HP Mellanox IB FDR 36P Switch Rear to front
Need more? Email Us
CISCO
CISCO AC ADAPTER 13.8V DC 1.53A
Need more? Email Us
CISCO
Cisco Catalyst 1300w Power Supply Unit
Need more? Email Us
CISCO
Cisco N2200-PAC-400W-B
Need more? Email Us
CISCO
Cisco PWR-C2-640WDC=
Need more? Email Us
CISCO
Chassis+Fan Tray+ Sup6T+2xPower Supply IP Services ONLY
Need more? Email Us
CISCO
Power adapter for SG300-10MPP 100-240V 50-60Hz
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess