EN
  • EN
  • DE

NETAPP TDPS-2325AB - NetApp 2325W AC Power Supply for DE460c/E2860

Part No NETAPP TDPS-2325AB - NetApp 2325W AC Power Supply for DE460c/E2860
Manufacturer NetApp
Catalog Power Supply Units
Description NetApp 2325W AC Power Supply for DE460c/E2860
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1434495-NETAPP TDPS-2325AB - NetApp 2325W AC Power Supply for DE460c/E2860
Manufacturer NetApp
Ultra Librarian 3D Model Ultra Librarian NETAPP TDPS-2325AB - NetApp 2325W AC Power Supply for DE460c/E2860 CAD Model

Description

The NETAPP TDPS-2325AB is a powerful 2325W AC power supply unit designed specifically for the NetApp DE460c and E2860 storage arrays. This PSU provides a reliable power source to support the operational needs of high-performance storage systems, ensuring they run efficiently and without interruption. With a substantial 2325-watt output, it is capable of handling the power requirements of densely populated storage enclosures, driving both the hardware components and the array's extensive storage capabilities. This power supply unit features advanced power management technologies to optimize electricity consumption and reduce operational costs. It is equipped with safeguards against power anomalies like overcurrent, overvoltage, and short circuits, thus maintaining the stability and integrity of the storage system's power supply. The TDPS-2325AB is an essential component for enterprises that rely on NetApp DE460c and E2860 arrays for their critical data storage and management needs, offering peace of mind through seamless and secure power delivery.

You May Also Be Interested in

CISCO
Power 12V 5A 5.5x2.5mm AC Power Adapter Charger
Need more? Email Us
CISCO
Cisco 3845 CA Power Supply 300W
Need more? Email Us
CISCO
CISCO AC ADAPTER 13.8V DC 1.53A
Need more? Email Us
CISCO
AC Power Supply for Cisco ISR 4320, Spare
Need more? Email Us
CISCO
Cisco PWR-C49-300AC
Need more? Email Us
CISCO
C819 20W AC power supply with WiFi
Need more? Email Us
CISCO
Cisco N2200-PAC-400W-B
Need more? Email Us
CISCO
Power Supply 30 Watt AC
Need more? Email Us
CISCO
Cisco RC460-PSU2-850W 850W Power Supply C460 M1
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess