EN
  • EN
  • DE

NETAPP X1008A-R6 - NetApp PCI-E, Dual-port 10Gbps NIC FC

Part No NETAPP X1008A-R6 - NetApp PCI-E, Dual-port 10Gbps NIC FC
Manufacturer NetApp
Catalog Io Expansions
Description NetApp PCI-E, Dual-port 10Gbps NIC FC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Io Expansions
Win Source Part Number 1434308-NETAPP X1008A-R6 - NetApp PCI-E, Dual-port 10Gbps NIC FC
Manufacturer NetApp
Ultra Librarian 3D Model Ultra Librarian NETAPP X1008A-R6 - NetApp PCI-E, Dual-port 10Gbps NIC FC CAD Model

Description

The NETAPP X1008A-R6 is a highly versatile and efficient network interface card that offers dual-port connectivity at 10 gigabits per second (Gbps) over Fiber Channel (FC). Designed for seamless integration into NetApp storage solutions, this PCI Express (PCIe) card enhances data transfer speeds and network reliability for storage networks. Ideal for a wide range of applications, from virtualized environments to high-performance computing and large-scale file services, the X1008A-R6 supports advanced networking features such as VLAN tagging, Jumbo Frames, and TCP/IP offloading. These features help optimize network performance, reduce CPU overhead on the host system, and improve overall efficiency. The card's dual-port design provides redundancy and increased bandwidth, ensuring high availability and fault-tolerance for critical network operations. Compatible with NetApp's FAS and AFF series, the X1008A-R6 is a robust solution for expanding network capabilities and enhancing storage system performance. Its low-profile form factor allows for installation in various server enclosures, making it a flexible option for data centers of all sizes. With its advanced features and compatibility with existing infrastructure, the NETAPP X1008A-R6 is an excellent choice for organizations looking to upgrade their storage network performance and reliability.

You May Also Be Interested in

NetApp
NetApp LAN PCI-E Dual-Port 1G Copper
Need more? Email Us
NetApp
NETAPP 4GB PCI-E Single Port FC HBA
Need more? Email Us
NetApp
NetApp 512gb Flash Cache Card
Need more? Email Us
NetApp
NetApp FlashCache 512GB PCI-E Card for FAS60X0
Need more? Email Us
NetApp
Netapp 4-port 4Gbps FC HBA PCIe
Need more? Email Us
Lenovo
Emulex 10GbE Integrated Virtual Fabric Adapter
Need more? Email Us
NetApp
Netapp 4-Port 10Gb I/O Expansion Module
Need more? Email Us
NetApp
NetApp NVRAM6 2GB PCI-E Controller
Need more? Email Us
NetApp
NetApp 4-Port TOE GIGABIT Ethernet
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess