EN
  • EN
  • DE

NETAPP X1845A-R6 - Netapp 7.2V Lithium-ion 2 Cell Battery

Part No NETAPP X1845A-R6 - Netapp 7.2V Lithium-ion 2 Cell Battery
Manufacturer NetApp
Catalog Battery
Description Netapp 7.2V Lithium-ion 2 Cell Battery
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1433503-NETAPP X1845A-R6 - Netapp 7.2V Lithium-ion 2 Cell Battery
Manufacturer NetApp
Ultra Librarian 3D Model Ultra Librarian NETAPP X1845A-R6 - Netapp 7.2V Lithium-ion 2 Cell Battery CAD Model

Description

The NETAPP X1845A-R6 embodies a vital component for ensuring continuous operation and data integrity within NetApp storage systems, serving as a 7.2V lithium-ion (Li-ion) 2 cell battery. This battery is specifically designed to offer backup power to various parts of the storage system, ensuring that operations can continue and data can be protected in the case of an unexpected power outage. Leveraging the advantages of lithium-ion technology, the X1845A-R6 offers superior energy density, allowing it to store a significant amount of power in a relatively small package. Additionally, its lifecycle surpasses that of traditional battery technologies, making it a more cost-effective and reliable solution over time. The 2 cell design further enhances its efficiency, providing a balanced power output that ensures the prolonged and stable operation of connected components. Its integration within NetApp systems is engineered for simplicity, facilitating easy installation and replacement without the need for extensive system downtime. Moreover, the X1845A-R6's compact footprint allows it to fit seamlessly into storage architectures without requiring substantial space, thereby preserving the efficiency of the overall system layout.

You May Also Be Interested in

EMC
EMC Battery CBU TPL60F 20MO ESR
Need more? Email Us
EMC
Battery for EMC SPS 2200W PQ1218ST10
Need more? Email Us
EMC
EMC 2200W SPS VNX8000, VMAX 100K 200K 400K, POWERMAX w/ REFURB BATTERY
Need more? Email Us
EMC
EMC Unity 300 400 500 600 BBU battery
Need more? Email Us
EMC
EMC VNX Batteri Backup Unit (Lithium)
Need more? Email Us
Panasonic
Coin Cell Battery CR Coin 75mAH 3V
Lowest to $0.7140
EMC
EMC VNX Batteri Backup Unit (Lithium)
Need more? Email Us
EMC
EMC PowerStore 5000T BBU battery
Need more? Email Us
EMC
Battery for EMC SPS 2200W
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess