EN
  • EN
  • DE

NETAPP X292A - NetApp 600GB FC 15K LFF Hard drive

Part No NETAPP X292A - NetApp 600GB FC 15K LFF Hard drive
Manufacturer NetApp
Catalog Hard Drives
Description NetApp 600GB FC 15K LFF Hard drive
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1433807-NETAPP X292A - NetApp 600GB FC 15K LFF Hard drive
Manufacturer NetApp
Ultra Librarian 3D Model Ultra Librarian NETAPP X292A - NetApp 600GB FC 15K LFF Hard drive CAD Model

Description

The NETAPP X292A is a high-performance 600GB Fibre Channel (FC) Hard Drive, boasting a rotation speed of 15,000 RPM in a Large Form Factor (LFF). This enterprise-grade hard drive is designed to meet the rigorous storage demands of mission-critical environments, offering outstanding reliability and superior data throughput. Compatible with a wide array of NetApp storage systems, this hard drive is an ideal choice for expanding storage capacity or upgrading existing infrastructure. With its 15K RPM, the NETAPP X292A provides swift access to data, significantly reducing access times and enhancing overall system performance. This makes it particularly suitable for applications that demand high-speed data retrieval, such as database management, large-scale transaction processing, and real-time analytics. Additionally, the Fibre Channel interface ensures high data transfer rates, enabling seamless integration into FC SAN environments and offering scalability and flexibility in network storage architectures. The durability and reliability of the NETAPP X292A are unsurpassed, adhering to NetApp's stringent quality standards, ensuring that the drive can withstand the continual demands of 24/7 operation in enterprise settings. The 600GB capacity offers a generous amount of space for critical data, all housed within a drive that is designed for optimal compatibility and easy integration into existing NetApp storage solutions. Furthermore, the large form factor of the drive allows for enhanced durability and cooling efficiency, making it a robust storage solution for data centers facing the challenge of managing growing data volumes while maintaining peak operational efficiency. This NetApp FC hard drive represents a valuable investment in enterprise storage infrastructure, delivering performance, reliability, and capacity tailored to the needs of demanding business environments.

You May Also Be Interested in

CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us
CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
Cisco UCS-SD76TBEM2NK9. SSD capacity: 7.6 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us
CISCO
CISCO UCS-S3260-HD2TR - UCS S3260 2TB NL-SAS 7200 RPM 12Gb HDD wCarrier- Rear Load
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess