EN
  • EN
  • DE

NJG1512HD3-TE1

Part No NJG1512HD3-TE1
Manufacturer New Japan Radio
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 982963-NJG1512HD3-TE1
Categories OEM Parts(M-N)
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJG1512HD3-TE1 CAD Model

Description

The NJG1512HD3-TE1 is a GaAs SPDT (Single Pole Double Throw) switch manufactured by New Japan Radio (NJR). This switch is designed for various high-frequency applications, offering low insertion loss, high isolation, and excellent linearity. It is ideal for use in wireless communication systems, test equipment, and other applications requiring high-performance switching.

Applications:

  • Wireless LAN (WLAN): Used in WLAN devices for antenna diversity switching.
  • Bluetooth Devices: Employed in Bluetooth modules for signal routing and switching.
  • Cellular Phones: Integrated into cellular phones for antenna switching.
  • Test and Measurement Equipment: Used in test equipment for signal routing and switching.
  • Satellite Communication Systems: Deployed in satellite communication equipment for signal switching.

Features:

  • Low Insertion Loss: Minimizes signal attenuation for improved performance.
  • High Isolation: Provides excellent isolation between ports to prevent signal leakage.
  • Excellent Linearity: Ensures minimal signal distortion, maintaining signal integrity.
  • Small Package: Compact size allows for use in space-constrained applications.
  • Single Positive Supply Voltage: Operates from a single positive supply voltage, simplifying system design.
  • High-Speed Switching: Enables fast switching between ports for rapid signal routing.

Benefits:

  • Improved System Performance: Low insertion loss and high isolation enhance overall system performance.
  • Enhanced Signal Quality: Excellent linearity ensures minimal signal distortion.
  • Space Saving: Compact package allows for integration into small form factor devices.
  • Simplified Design: Single positive supply voltage simplifies system design and reduces component count.
  • Versatile Application: Suitable for a wide range of high-frequency switching applications.

Additional Details:

The NJG1512HD3-TE1 operates over a wide frequency range, typically from DC to several GHz. It offers a low insertion loss, typically around 0.5 dB, and high isolation, generally above 30 dB. It operates on a supply voltage of around 3 to 5 volts. The device comes in a small surface-mount package, facilitating easy integration into modern electronic designs. The switch features control pins for selecting the desired port. This SPDT switch provides a reliable and efficient solution for high-frequency switching applications requiring low loss and high isolation.

You May Also Be Interested in

Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess