EN
  • EN
  • DE

CM309S6.000MABJT

Part No CM309S6.000MABJT
Manufacturer Citizen Finedevice Co Ltd
Catalog Oscillators
Description CRYSTAL 6.0000MHZ 18PF SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Features 6 MHz ±30ppm Crystal 18pF 100 Ohms 4-SOJ, 9.40mm pitch
Manufacturer Citizen Finedevice Co Ltd
Series CM309S
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -10°C ~ 60°C
Mounting Surface Mount
Package 4-SOJ, 9.40mm pitch
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0050
Other Part Number 300-8639-6, CM309S-6.000MABJ-UT, 300-8045-6-NDR, 300-8639-2, 300-8045-1, 300-8639-1, 300-8045-1-NDR, 300-8045-2, CM309S6000000ABJT, 300-8639-2-NDL, CM309S6.000MABJ-UT-NDL, 300-8045-6, CM309S6.000MABJ-UT, CM309S6.000MABJUT, Q2346730, 300-8045-2-NDR, CM309S6.000MABJTR, CM309S6000MABJTR, 300-8639-6-ND, 300-8639-2-ND, 300-8639-1-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915576-CM309S6.000MABJT
Ultra Librarian 3D Model Ultra Librarian CM309S6.000MABJT CAD Model

Description

The Citizen Finedevice Co Ltd CM309S6. The supply and demand status is balanced.

  • Manufacturer: Citizen Finedevice Co Ltd
  • Series: CM309S
  • Win Source Part Number: 915576-CM309S6.000MABJT
  • Description: 6 MHz ±30ppm Crystal with 18pF and 100 Ohms
  • Package: 4-SOJ, 9.40mm pitch
  • Mounting: surface mount
  • Part Status: obsolete
  • Quantity per Package: 1000
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • REACH Status: REACH Unaffected
  • HTSUS: 8541.60.0050
  • Other Part Numbers: 300-8639-6, CM309S-6.000MABJ-UT, 300-8045-6-NDR, 300-8639-2, 300-8045-1, 300-8639-1, 300-8045-1-NDR, 300-8045-2, CM309S6000000ABJT, 300-8639-2-NDL, CM309S6.000MABJ-UT-NDL, 300-8045-6, CM309S6.000MABJ-UT, CM309S6.000MABJUT, Q2346730, 300-8045-2-NDR, CM309S6.000MABJTR, CM309S6000MABJTR, 300-8639-6-ND, 300-8639-2-ND, and 300-8639-1-ND

You May Also Be Interested in

Seiko Epson Corporation
SG-8101CA 148.4375M-TCHPA0: OSC
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 24.5760MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 27.6480M-TBGPA0: OSC M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 26.2144MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 39.845888MHZ CMOS SM
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 156.285157MHZ CMOS S
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 10.781250M-TCHPA0: OSC
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 3.6864MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 25.1730M-TBGSA0: OSC M
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess