The NJG1667MD7-TE1 is a GaAs SPDT (Single Pole Double Throw) switch from New Japan Radio (NJR). It's designed for various wireless communication applications, offering low insertion loss and high isolation.
Applications:
- Wireless LAN (WLAN)
- Bluetooth
- ISM band applications (2.4GHz)
- Cellular (Diversity switch)
- Mobile communication devices
Features:
- Low Insertion Loss: 0.35 dB typ. @ 2.45GHz
- High Isolation: 28 dB typ. @ 2.45GHz
- Low Voltage Operation: 1.8V to 3.6V
- Small Package: DFN6-1515-D (1.5 x 1.5 x 0.55 mm)
- High Input Power: 30dBm
- Lead-free and RoHS compliant
Benefits:
- Improved signal strength and range in wireless devices due to low insertion loss.
- Reduced interference and crosstalk due to high isolation.
- Extended battery life in portable devices due to low voltage operation.
- Compact design allows for smaller and more integrated wireless devices.
- Meets environmental regulations due to lead-free and RoHS compliance.
Technical Specifications:
The NJG1667MD7-TE1 operates in the frequency range of 0.1 GHz to 6.0 GHz. It has a control voltage range of 1.5V to 5.0V. The switching speed is typically 2 μs. The operating temperature range is -40°C to +85°C. This switch is typically used to select between two different signal paths in a wireless system.
This SPDT switch offers a balance of performance, size, and power consumption, making it suitable for a wide array of modern wireless applications where efficient signal routing is critical. Its compact DFN package makes it easy to integrate into densely populated circuit boards.