EN
  • EN
  • DE

NJM072

Part No NJM072
Manufacturer New Japan Radio
Description DUAL J-FET INPUT OPERATIONAL AMPLIFIER 
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer New Japan Radio
Win Source Part Number 1231211-NJM072
Manufacturer Homepage www.njr.co.jp/index_e.htm
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NJM072 CAD Model

Description

The NJM072 is a dual operational amplifier from New Japan Radio (NJR) featuring low noise and high performance. This op-amp is designed for a wide range of audio and general-purpose applications. With its excellent input characteristics and stable operation, the NJM072 provides accurate signal amplification and filtering.

Applications

  • Audio Amplifiers: Used in preamplifiers, headphone amplifiers, and audio mixing consoles.
  • Active Filters: Employed in low-pass, high-pass, and band-pass filters for signal conditioning.
  • Instrumentation Amplifiers: Utilized in measurement and control systems for amplifying weak signals.
  • Voltage Followers: Applied in buffer circuits to isolate signal sources and loads.
  • Signal Conditioners: Incorporated in signal processing circuits to amplify, filter, and modify signals.

Features

  • Low Noise: Minimizes unwanted noise, ensuring clean and accurate signal amplification.
  • High Slew Rate: Provides fast response to input signals, enabling high-frequency operation.
  • Wide Bandwidth: Offers a wide frequency range for amplifying various types of signals.
  • Low Input Bias Current: Minimizes input errors, ensuring accurate signal processing.
  • Short-Circuit Protection: Protects the amplifier from damage due to output shorts.

Benefits

  • Improved Audio Quality: Delivers clean and accurate audio reproduction.
  • Accurate Signal Processing: Ensures precise amplification and filtering of signals.
  • Stable Operation: Provides reliable performance in various operating conditions.
  • Easy to Use: Simple to integrate into existing circuits with minimal external components.
  • Cost-Effective Solution: Offers high performance at a competitive price.

Additional Details

The NJM072 operates on a wide supply voltage range, typically between ±3V and ±18V. It has a typical gain bandwidth product of 3 MHz and a slew rate of 13 V/μs. The input noise voltage is typically 8 nV/√Hz. The operating temperature range is typically -40°C to +85°C. This op-amp is available in various package options, including DIP and SOIC. It is designed for both through-hole and surface-mount applications.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess