The NJM2119MZ-TE1 is a dual low-noise operational amplifier (op-amp) manufactured by New Japan Radio (NJR). This op-amp is designed for high-performance audio and instrumentation applications, offering low noise, low distortion, and high gain bandwidth product, making it suitable for preamplifiers, active filters, and precision signal processing circuits.
Applications:
- Audio preamplifiers
- Active filters
- Instrumentation amplifiers
- Headphone amplifiers
- Precision signal processing
Features:
- Dual operational amplifier
- Low noise: 4.5 nV/√Hz
- Low distortion: 0.0005% THD
- High gain bandwidth product: 10 MHz
- Slew rate: 3 V/μs
- Operating voltage: ±3 V to ±18 V
- Package: EMP8
- Operating temperature range: -40°C to +85°C
Benefits:
- High-fidelity audio amplification
- Accurate signal processing with minimal distortion
- Wide bandwidth for high-frequency applications
- Stable performance across a wide temperature range
- Low noise ensures clean signal amplification
- Versatile for various analog circuit designs
Additional Details:
The NJM2119MZ-TE1 is designed with advanced bipolar technology to achieve its low noise and distortion characteristics. The op-amp's high gain bandwidth product ensures stable operation in closed-loop configurations. It is commonly used in professional audio equipment and high-end instrumentation systems. The EMP8 package offers a compact footprint for space-constrained applications. The NJM2119MZ-TE1 is designed to operate with both single and dual power supplies, providing flexibility in circuit design. The op-amp also features input protection circuitry to prevent damage from over-voltage conditions. Its combination of low noise, low distortion, and high bandwidth makes it a preferred choice for demanding analog signal processing applications.