EN
  • EN
  • DE

NJM2230

Part No NJM2230
Manufacturer New Japan Radio
Description VIDEO SYNCHRONOUS DETECTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer New Japan Radio
Win Source Part Number 1231264-NJM2230
Manufacturer Homepage www.njr.co.jp/index_e.htm
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NJM2230 CAD Model

Description

The NJM2230 is a dual operational amplifier manufactured by New Japan Radio (NJR). It is designed for a wide range of audio and general-purpose applications. This amplifier features low noise, low distortion, and high gain, making it suitable for preamplifiers, active filters, and other signal processing circuits.

Applications

  • Audio preamplifiers: Used to amplify weak audio signals from microphones and other sources.
  • Active filters: Employed in audio and signal processing circuits for filtering unwanted noise.
  • Headphone amplifiers: Integrated into headphone amplifiers for improved audio quality.
  • Line drivers: Used to drive audio signals over long cables.
  • General-purpose amplifiers: Employed in various signal amplification and conditioning circuits.

Features

  • Dual operational amplifier: Contains two independent operational amplifiers in a single package.
  • Low noise: Minimizes noise interference in audio signals.
  • Low distortion: Ensures accurate signal amplification.
  • High gain: Provides ample signal amplification.
  • Wide bandwidth: Supports a wide range of audio frequencies.

Benefits

  • Improved audio quality: Enhances clarity and fidelity of audio signals.
  • Low noise performance: Minimizes background noise and interference.
  • Versatile application: Suitable for a wide range of audio and signal processing tasks.
  • Simplified circuit design: Reduces component count and simplifies design.
  • Cost-effective solution: Provides a competitive price point for high-performance operational amplifiers.

Additional Details

The NJM2230 operates from a single or dual power supply. It is available in a standard DIP or SOIC package. The amplifier's low noise and distortion characteristics make it a popular choice for audio applications. Proper decoupling is essential for minimizing noise and ensuring stable operation. The NJM2230 is a reliable and versatile operational amplifier for a wide range of audio and general-purpose applications.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7034 $59.7890
200+ $0.5775 $115.5000
310+ $0.5590 $173.2900
430+ $0.5417 $232.9310
555+ $0.5232 $290.3760
740+ $0.4689 $346.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess