EN
  • EN
  • DE

NJM2403M(TE3)

Part No NJM2403M(TE3)
Manufacturer New Japan Radio
Catalog Linear - Comparators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1005+
Reference case SOP8
Manufacturer New Japan Radio
Manufacturer Homepage www.njr.co.jp/index_e.htm
Win Source Part Number 747942-NJM2403M(TE3)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NJM2403M(TE3) CAD Model

Description

The NJM2403M(TE3) is a dual operational amplifier (op-amp) manufactured by New Japan Radio (NJR). This op-amp is designed for a wide range of analog signal processing applications, offering good performance characteristics and reliability. The dual configuration allows for two independent op-amps within a single package, saving space and reducing component count.

Applications:

  • Audio Amplification: Preamplifiers, headphone amplifiers, and other audio signal processing circuits.
  • Active Filters: Low-pass, high-pass, band-pass, and band-stop filters.
  • Instrumentation Amplifiers: Used as building blocks for precision measurement circuits.
  • Voltage Followers: Buffering signals to prevent loading effects.
  • Signal Conditioning: Amplifying, filtering, and buffering signals for data acquisition systems.

Features:

  • Dual Operational Amplifier: Two independent op-amps in a single package.
  • Low Input Bias Current: Minimizes DC errors in amplifier circuits.
  • Low Input Offset Voltage: Reduces output errors due to input voltage imbalances.
  • Wide Supply Voltage Range: Operates over a broad range of supply voltages.
  • High Open-Loop Gain: Provides high amplification for analog signals.
  • Short Circuit Protection: Protects the op-amp from damage due to output short circuits.
  • Small Package: Allows for easy integration into space-constrained applications.

Benefits:

  • Reduced Component Count: Dual configuration reduces the number of ICs required.
  • Improved System Performance: Low input bias current and offset voltage contribute to higher accuracy.
  • Versatile Application: Suitable for a wide range of analog signal processing tasks.
  • Simplified Design: Standard op-amp configuration simplifies circuit design.
  • Compact Solution: Small package size enables use in space-constrained applications.

Additional Details:

The NJM2403M(TE3) typically operates with a supply voltage range of ±2V to ±18V. The device datasheet provides detailed information regarding electrical characteristics, such as input impedance, output voltage swing, and slew rate. Application circuits typically include external resistors and capacitors to set the gain, frequency response, and other performance parameters. The TE3 suffix likely refers to the packaging type (e.g., surface mount).

You May Also Be Interested in

Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess