EN
  • EN
  • DE
  • IT

NJM2746

Part No NJM2746
Manufacturer New Japan Radio
Description Single Supply Dual Operational Amplifier with Full Swing Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer New Japan Radio
Win Source Part Number 1231337-NJM2746
Manufacturer Homepage www.njr.co.jp/index_e.htm
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NJM2746 CAD Model

Description

The NJM2746 is a dual operational amplifier (op-amp) manufactured by New Japan Radio (NJR). This device is designed for a wide range of audio and general-purpose applications. It features low noise, low distortion, and high output drive capability, making it suitable for high-performance audio systems and precision instrumentation.

Applications

  • Audio amplifiers.
  • Headphone amplifiers.
  • Active filters.
  • Instrumentation amplifiers.
  • Line drivers.

Features

  • Dual Operational Amplifier: Contains two independent op-amps in a single package.
  • Low Noise: Minimizes unwanted noise in audio and instrumentation applications.
  • Low Distortion: Provides accurate signal amplification with minimal harmonic distortion.
  • High Output Drive Capability: Can drive low-impedance loads without significant signal degradation.
  • Wide Operating Voltage Range: Supports a wide range of power supply voltages.
  • Rail-to-Rail Output: Allows the output voltage to swing close to the supply rails.
  • Low Input Bias Current: Reduces DC offset errors.

Benefits

  • High-Quality Audio: Low noise and low distortion ensure clear and accurate audio reproduction.
  • Versatile: Suitable for a wide range of applications due to its excellent performance characteristics.
  • Easy to Use: Standard pinout and operating characteristics simplify circuit design.
  • Improved Signal Integrity: High output drive capability ensures clean signal transmission.
  • Efficient Operation: Low power consumption extends battery life in portable devices.

Additional Details

The NJM2746 is available in various package options, including DIP and SOP. The operating voltage range typically spans from ±2.5V to ±18V. The device exhibits excellent stability and is resistant to oscillations. It's often used in preamplifiers, tone controls, and other audio processing circuits. External compensation may be required for certain applications to optimize stability and performance. The NJM2746 is a reliable and versatile op-amp choice for demanding audio and instrumentation applications. It offers a good balance of performance, cost, and ease of use.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.8769 $66.1687
55+ $2.3608 $129.8440
85+ $2.2870 $194.3950
117+ $2.2133 $258.9561
152+ $2.1396 $325.2192
203+ $1.9184 $389.4352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess