EN
  • EN
  • DE

NJM2761RB2

Part No NJM2761RB2
Manufacturer New Japan Radio
Catalog Audio Special Purpose
Description The Audio Limiter for Speaker Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1608+
Reference case TVSP10
Manufacturer New Japan Radio
Manufacturer Homepage www.njr.co.jp/index_e.htm
Win Source Part Number 747946-NJM2761RB2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NJM2761RB2 CAD Model

Description

The NJM2761RB2 is a single supply, low noise operational amplifier manufactured by New Japan Radio (NJR). It's designed for audio and general-purpose amplification applications where low noise and distortion are critical. Its single-supply operation makes it suitable for battery-powered and portable devices.

Applications:

  • Audio preamplifiers
  • Microphone amplifiers
  • Headphone amplifiers
  • Active filters
  • Sensor amplifiers
  • Portable audio devices

Features:

  • Single Supply Operation: Operates from a single power supply voltage, simplifying circuit design.
  • Low Noise: Exhibits very low input voltage noise, ensuring high-quality audio amplification.
  • Low Distortion: Provides low total harmonic distortion (THD), preserving signal fidelity.
  • Wide Operating Voltage Range: Operates over a wide range of supply voltages.
  • High Gain Bandwidth Product: Offers a high gain-bandwidth product for versatile applications.
  • Rail-to-Rail Output: Output voltage can swing close to the supply rails, maximizing dynamic range.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • High-Quality Audio Amplification: Low noise and distortion ensure accurate and clear audio reproduction.
  • Simplified Circuit Design: Single-supply operation simplifies the design of audio circuits.
  • Increased Battery Life: Low power consumption extends battery life in portable devices.
  • Versatile Applications: Suitable for a wide range of audio and general-purpose amplification applications.
  • Compact Size: Small package allows for integration into space-constrained devices.

Additional Details:

The NJM2761RB2 features a low input bias current and a high input impedance, making it suitable for use with high-impedance sources. Its rail-to-rail output swing maximizes the dynamic range of the amplifier, allowing for larger signal amplitudes. The amplifier is internally compensated for unity gain stability. Detailed specifications, including input voltage noise, THD, gain-bandwidth product, and supply voltage range, can be found in the New Japan Radio datasheet for the NJM2761RB2. The RB2 likely refers to the specific package type.

You May Also Be Interested in

Texas Instruments
Lowest to $9.6370
ON Semiconductor
VOIP PROCESSOR
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us
Texas Instruments
Lowest to $2.0045
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9436 $61.3340
150+ $0.7750 $116.2500
235+ $0.7508 $176.4380
320+ $0.7265 $232.4800
415+ $0.7022 $291.4130
555+ $0.6295 $349.3725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 79,200 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess