EN
  • EN
  • DE

NJM2815GM1-51A(TE2)

Part No NJM2815GM1-51A(TE2)
Manufacturer New Japan Radio
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1309+
Reference case SOP8
Manufacturer New Japan Radio
Manufacturer Homepage www.njr.co.jp/index_e.htm
Win Source Part Number 755347-NJM2815GM1-51A(TE2)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NJM2815GM1-51A(TE2) CAD Model

Description

The NJM2815GM1-51A(TE2) is a low dropout regulator (LDO) produced by New Japan Radio. This voltage regulator is designed to provide a stable and consistent output voltage even when the input voltage fluctuates or drops below the desired output level. The device is characterized by its low quiescent current, which contributes to energy efficiency, making it suitable for battery-powered applications and other power-sensitive devices.

Applications

  • Battery-powered devices: Mobile phones, tablets, and other portable electronics benefit from the regulator's low quiescent current, extending battery life.
  • Power management in microcontrollers: Provides a stable voltage supply for microcontrollers and other digital circuits, ensuring reliable operation.
  • Consumer electronics: Used in various consumer devices such as audio equipment, set-top boxes, and home appliances for stable power supply.
  • Industrial control systems: Supplies stable power for sensors, actuators, and other components in industrial automation systems.
  • Wireless communication devices: Powers RF modules, transceivers, and other components in wireless devices such as Bluetooth modules and IoT devices.

Features

  • Low Dropout Voltage: Ensures stable output even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption, increasing efficiency and extending battery life in portable devices.
  • Overcurrent Protection: Protects the device and the load from excessive current draw, preventing damage.
  • Thermal Shutdown Protection: Shuts down the regulator in case of overheating, preventing damage to the device.
  • Stable with Ceramic Capacitors: Designed to be stable with ceramic output capacitors, reducing the need for bulky electrolytic capacitors.

Benefits

  • Improved Battery Life: Low quiescent current prolongs battery life in portable applications.
  • Enhanced System Reliability: Stable output voltage ensures reliable operation of downstream components.
  • Simplified Design: Stable operation with ceramic capacitors simplifies circuit design and reduces component count.
  • Protection Against Overload: Overcurrent and thermal shutdown protection enhance system robustness and prevent damage.
  • Efficient Power Conversion: Low dropout voltage maximizes power conversion efficiency, reducing heat dissipation.

Additional Details

The NJM2815GM1-51A(TE2) typically comes in a small surface-mount package, which makes it suitable for space-constrained applications. It is designed to provide a fixed output voltage. The exact output voltage is indicated in the part number (51A indicates 5.1V output). It is suitable for applications requiring a regulated 5.1V power supply. It operates over a wide temperature range. Consult the datasheet for precise electrical characteristics, thermal performance, and recommended operating conditions.

You May Also Be Interested in

IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Texas Instruments
Need more? Email Us
Atmel
Lowest to $8.5447
Advanced Micro Devices
Need more? Email Us
Atmel
Lowest to $24.7389
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Texas Instruments
Need more? Email Us
Renesas Electronics America
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3026 $59.0070
470+ $0.2483 $116.7010
720+ $0.2414 $173.8080
995+ $0.2333 $232.1335
1,285+ $0.2252 $289.3820
1,715+ $0.2021 $346.6015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess