EN
  • EN
  • DE

NJM2867F3-03(TE1)

Part No NJM2867F3-03(TE1)
Manufacturer New Japan Radio
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832567-NJM2867F3-03(TE1)
Ultra Librarian 3D Model Ultra Librarian NJM2867F3-03(TE1) CAD Model

Description

The NJM2867F3-03(TE1) is a low dropout regulator manufactured by New Japan Radio. This regulator is designed to provide a stable and regulated output voltage, even when the input voltage is close to the output voltage. It is known for its compact size and suitability for various portable and battery-powered applications.

Applications

  • Mobile Phones: Used to provide stable voltage to different components within the phone.
  • PDAs (Personal Digital Assistants): Regulates power for reliable operation.
  • Portable Audio Players: Ensures consistent audio quality by providing stable power.
  • Cameras: Powers the internal circuitry for image processing and display.
  • Other Battery-Powered Devices: Suitable for any device where efficiency and size are critical.

Features

  • Low Dropout Voltage: Operates with a minimal difference between input and output voltage, improving efficiency.
  • Stable Output Voltage: Provides a consistent voltage supply under varying load conditions.
  • Overcurrent Protection: Protects the regulator and connected devices from damage due to excessive current.
  • Thermal Shutdown Protection: Shuts down the regulator if the temperature exceeds safe limits, preventing overheating.
  • Small Package Size: Allows for integration into compact electronic devices.

Benefits

  • Improved Battery Life: Low dropout voltage translates to better energy efficiency, extending the operational time of battery-powered devices.
  • Reliable Performance: Stable output voltage ensures consistent and reliable operation of the powered device.
  • Protection Against Damage: Overcurrent and thermal shutdown protections prevent damage to the regulator and connected components.
  • Compact Design: Small package size facilitates integration into portable and space-constrained applications.

Additional Details

The NJM2867F3-03(TE1) has a fixed output voltage of 3.0V. It is available in a small surface-mount package, suitable for automated assembly. Its operating temperature range typically spans from -40°C to +85°C, making it suitable for a wide range of environmental conditions. The device is designed for low quiescent current, further contributing to its energy efficiency. This regulator is often chosen for applications needing a balance between performance, size, and protection features.

You May Also Be Interested in

Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2333 $58.3250
605+ $0.1915 $115.8575
935+ $0.1855 $173.4425
1,290+ $0.1795 $231.5550
1,665+ $0.1736 $289.0440
2,230+ $0.1556 $346.9880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess