EN
  • EN
  • DE

NJM2871BF33-TE2

Part No NJM2871BF33-TE2
Manufacturer New Japan Radio
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832572-NJM2871BF33-TE2
Series *
Package Bulk
Product Status Active
Ultra Librarian 3D Model Ultra Librarian NJM2871BF33-TE2 CAD Model

Description

The NJM2871BF33-TE2 is a low dropout (LDO) regulator manufactured by New Japan Radio. This component is specifically designed to deliver a stable 3.3V output, even when the input voltage is close to the output voltage. It's suitable for battery-powered and portable applications where maintaining a consistent voltage supply is crucial. The 'TE2' suffix refers to a specific tape and reel packaging for automated assembly.

Applications

  • Microcontroller Power: Provides a stable 3.3V power supply for microcontrollers in embedded systems.
  • Wireless Modules: Regulates voltage for Bluetooth, Wi-Fi, and other wireless communication modules.
  • Portable Devices: Powers various components in smartphones, tablets, and other portable electronics.
  • Sensor Systems: Supplies consistent voltage to sensors and data acquisition systems.
  • FPGA Power: Regulates the core voltage supply for FPGAs (Field-Programmable Gate Arrays).

Features

  • Low Dropout Voltage: Operates with a minimal difference between input and output voltage, maximizing efficiency.
  • Fixed 3.3V Output: Provides a precise and stable 3.3V output voltage.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown Protection: Shuts down the regulator if the temperature exceeds a safe operating limit.
  • Small Package: Available in a compact surface-mount package suitable for space-constrained designs.

Benefits

  • Extended Battery Life: Low dropout operation minimizes power loss, increasing the operating time of battery-powered devices.
  • Stable and Reliable Performance: Ensures consistent and accurate voltage supply for critical components.
  • Protection from Fault Conditions: Overcurrent and thermal shutdown features prevent damage to the regulator and connected circuits.
  • Compact Integration: Small package size allows for easy integration into portable and space-sensitive applications.

Additional Details

The NJM2871BF33-TE2 has a low quiescent current, contributing to overall energy efficiency. It is designed to operate within a specified input voltage range, slightly above the 3.3V output. The overcurrent protection is set to a limit that prevents damage without being overly sensitive. The thermal shutdown temperature is usually around 150°C. This regulator is commonly employed in systems where a precise and stable 3.3V supply is necessary, especially in battery-powered and portable devices.

You May Also Be Interested in

Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3026 $59.0070
470+ $0.2483 $116.7010
720+ $0.2414 $173.8080
995+ $0.2333 $232.1335
1,285+ $0.2252 $289.3820
1,715+ $0.2021 $346.6015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess