EN
  • EN
  • DE

NJM2877F3-255-TE1

Part No NJM2877F3-255-TE1
Manufacturer New Japan Radio
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 973416-NJM2877F3-255-TE1
Categories OEM Parts(M-N)
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJM2877F3-255-TE1 CAD Model

Description

The NJM2877F3-255-TE1 is a low dropout regulator (LDO) manufactured by New Japan Radio (NJR). It is designed to provide a stable and regulated output voltage from a higher input voltage, even when the input voltage is close to the output voltage. This makes it suitable for a wide range of applications where power efficiency and stable voltage supply are crucial.

Applications

  • Power management in portable devices such as smartphones, tablets, and digital cameras.
  • Voltage regulation for microcontrollers and microprocessors in embedded systems.
  • Post-regulation for switching power supplies to reduce ripple and noise.
  • Battery-powered applications where maximizing battery life is important.
  • Linear regulators in automotive electronics.
  • Powering RF and analog circuits requiring a clean and stable voltage source.

Features

  • Low dropout voltage: Ensures stable output even with low input voltage.
  • Low quiescent current: Minimizes power consumption in standby mode.
  • High output voltage accuracy: Provides a precise and stable output voltage.
  • Overcurrent protection: Protects the regulator and the load from damage.
  • Thermal shutdown protection: Prevents overheating and potential damage.
  • Small package size: Allows for compact designs.
  • Stable with ceramic capacitors: Simplifies design and reduces component count.
  • Fixed output voltage: Simplifies design and reduces external components.

Benefits

  • Improved power efficiency in battery-powered devices.
  • Stable and reliable voltage supply for sensitive electronic components.
  • Reduced ripple and noise in power supplies.
  • Protection against overcurrent and thermal overload.
  • Simplified design and reduced component count.
  • Longer battery life in portable applications.
  • Enhanced system reliability and stability.

Additional Details

The NJM2877F3-255-TE1 operates with a fixed output voltage of 2.55V. It is designed to work with low ESR ceramic capacitors, which helps to improve stability and reduce noise. The device's thermal shutdown feature activates when the junction temperature exceeds a certain limit, shutting down the output to prevent damage. The overcurrent protection limits the output current to a safe level, preventing damage to the regulator and the load in case of a short circuit or overload condition. Refer to the NJR datasheet for detailed specifications, including input voltage range, output current capability, dropout voltage characteristics, and thermal resistance. Proper layout techniques, including adequate heat sinking, are essential to ensure reliable operation, especially at higher output currents.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess