The NJM2884ADL3-33(TE1) is a 3.3V output, low-dropout (LDO) voltage regulator from New Japan Radio (NJR). It's designed to provide a stable and regulated 3.3V output voltage with a low dropout voltage, making it suitable for a variety of battery-powered and portable applications. It is available in a SOT-89-5 package.
Applications:
- Battery-powered devices
- Portable electronics
- Microcontroller power supplies
- Wireless communication devices
- Consumer electronics
Features:
- Output Voltage: 3.3V
- Low Dropout Voltage
- Low Quiescent Current
- Overcurrent Protection
- Thermal Shutdown Protection
- SOT-89-5 Package
Benefits:
- Stable Output Voltage: Provides a regulated 3.3V output, ensuring stable operation of connected devices.
- Extended Battery Life: Low quiescent current minimizes power consumption, extending battery life in portable applications.
- Protection Features: Overcurrent and thermal shutdown protection prevent damage to the regulator and connected devices.
- Compact Size: SOT-89-5 package is small and compact, saving valuable board space.
- Wide Operating Voltage Range: Input voltage range supports a wide range of power sources.
Additional Details:
The NJM2884ADL3-33(TE1) LDO regulator is designed to maintain a stable 3.3V output voltage even when the input voltage is close to the output voltage (low dropout). The low quiescent current ensures minimal power consumption when the regulator is in standby mode. The overcurrent protection limits the output current to prevent damage from short circuits or excessive loads. The thermal shutdown protection shuts down the regulator if the temperature exceeds a safe level. The SOT-89-5 package is small and easy to mount. This LDO regulator is suitable for applications requiring a stable 3.3V output, low power consumption, and compact size. This device is also RoHS compliant.