EN
  • EN
  • DE

NJM2885DL1-05-LSR

Part No NJM2885DL1-05-LSR
Manufacturer New Japan Radio
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10
Reference case SOT252
Manufacturer New Japan Radio
Manufacturer Homepage www.njr.co.jp/index_e.htm
Win Source Part Number 755354-NJM2885DL1-05-LSR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NJM2885DL1-05-LSR CAD Model

Description

The NJM2885DL1-05-LSR is a low-dropout regulator (LDO) manufactured by New Japan Radio. It's designed to provide a stable 5V output voltage from a higher input voltage, with a low quiescent current, making it suitable for battery-powered applications and other power-sensitive devices.

Applications

  • Battery-powered devices: Due to its low quiescent current, the NJM2885DL1-05-LSR is suitable for extending the battery life of portable devices.
  • Microcontroller power supplies: It can provide a stable and clean power supply for microcontrollers and other digital logic circuits.
  • Wireless communication devices: Used in RF modules and other wireless devices to provide a regulated voltage for sensitive components.
  • Consumer electronics: Found in various consumer electronics products, such as portable audio players, cameras, and other handheld devices.
  • Industrial control systems: Suitable for powering sensors and other low-power components in industrial control applications.

Features

  • Low dropout voltage: Ensures stable 5V output even with a small difference between input and output voltage.
  • Low quiescent current: Minimizes power consumption, extending battery life in portable applications.
  • Overcurrent protection: Protects the regulator and the connected load from damage due to excessive current draw.
  • Thermal shutdown protection: Prevents overheating and potential damage to the regulator.
  • Small package size: Allows for compact circuit designs.
  • High output voltage accuracy: Provides a precise and stable 5V output voltage.

Benefits

  • Improved battery life: Low quiescent current extends the operating time of battery-powered devices.
  • Stable power supply: Provides a consistent and reliable 5V output, ensuring proper operation of connected devices.
  • Protection against damage: Overcurrent and thermal shutdown protection features prevent damage to the regulator and the connected load.
  • Compact design: Small package size allows for integration into space-constrained applications.
  • Reduced noise: Helps to filter out noise and ripple from the input voltage, resulting in a cleaner output voltage.

Additional Details

The NJM2885DL1-05-LSR typically operates with an input voltage range of 2.7V to 6.0V, has a dropout voltage of around 0.2V at the rated output current, and has a typical quiescent current of around 50μA. It is available in a small surface-mount package, such as SOT-23 or similar. The specific datasheet should be consulted for exact specifications, operating conditions, and recommended external components. It also includes short circuit protection.

You May Also Be Interested in

STMicroelectronics
Lowest to $20.1698
Maxim Integrated
Need more? Email Us
Intersil Corporation
Lowest to $5.0142
Texas Instruments
Lowest to $10.3384
Spansion
Need more? Email Us
Panasonic
Lowest to $26.8133
Linear Technology
Lowest to $9.1303
Atmel
Lowest to $8.5447
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess