EN
  • EN
  • DE

NJM2888F31-TE1

Part No NJM2888F31-TE1
Manufacturer New Japan Radio
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1082242-NJM2888F31-TE1
Categories OEM Parts(M-N)
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJM2888F31-TE1 CAD Model

Description

The NJM2888F31-TE1 is a low-dropout regulator (LDO) manufactured by New Japan Radio (NJR). This regulator is designed to provide a stable and efficient voltage supply for various electronic applications. It features a low dropout voltage, which allows it to operate with a small difference between the input and output voltages, making it suitable for battery-powered devices and other applications where voltage headroom is limited.

Applications:

  • Battery-powered devices: Efficient voltage regulation for prolonged battery life.
  • Portable equipment: Stable power supply in devices like smartphones, tablets, and cameras.
  • Wireless communication devices: Reliable voltage regulation for RF modules and other sensitive components.
  • Microcontroller power supply: Providing a clean and stable voltage source for microcontrollers.
  • Audio equipment: Ensuring stable power for audio amplifiers and other audio processing circuits.

Features:

  • Low Dropout Voltage: Operates with minimal input-output voltage difference.
  • High Output Voltage Accuracy: Provides a stable and precise output voltage.
  • Overcurrent Protection: Protects the regulator and connected circuitry from excessive current.
  • Thermal Shutdown Protection: Prevents overheating and potential damage to the device.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Small Package: Compact design for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current and efficient voltage regulation contribute to longer battery life in portable devices.
  • Improved System Reliability: Overcurrent and thermal shutdown protection mechanisms enhance the reliability and durability of the system.
  • Stable Performance: High output voltage accuracy ensures consistent performance of connected circuitry.
  • Compact Design: Small package allows for integration into space-sensitive applications.
  • Simplified Design: Integrated protection features simplify the design process and reduce the need for external components.

Additional Details:

The NJM2888F31-TE1 is typically available in a small surface-mount package. It has a fixed output voltage of 3.1V. The input voltage range is typically between 2.7V and 5.5V. It features a low quiescent current. The operating temperature range is usually between -40°C and +85°C. Detailed electrical characteristics, such as dropout voltage at specific current levels, output voltage accuracy over temperature, and transient response, can be found in the product datasheet provided by New Japan Radio.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess